Keystone Electronics Corp. Instrumentation Knob 8560

Description
Part Number: 8560 For Diameters: .250 (6.4) Material: ABS
Request a Quote
Description
Part Number: 8560 For Diameters: .250 (6.4) Material: ABS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Instrumentation knob for a .250 inch (6.4 mm) shaft, made with an ABS hub and a brass, nickel-plated insert, featuring a thermoplastic elastomer soft-touch gripping surface. The knob has a height of 1.010 inches (25.7 mm), an inside diameter of 0.640 inches (16.3 mm), and a nut clearance bore depth of 0.910 inches (23.1 mm). It includes a .360 inch (9.1 mm) hex head for secure attachment and is designed to mount with two set screws.

Datasheet Summary
Powered by GS/AI

Instrumentation knob for a .250 inch (6.4 mm) shaft, made with an ABS hub and a brass, nickel-plated insert, featuring a thermoplastic elastomer soft-touch gripping surface. The knob has a height of 1.010 inches (25.7 mm), an inside diameter of 0.640 inches (16.3 mm), and a nut clearance bore depth of 0.910 inches (23.1 mm). It includes a .360 inch (9.1 mm) hex head for secure attachment and is designed to mount with two set screws.

Suppliers

Company
Product
Description
Supplier Links
Instrumentation Knob - 8560 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Instrumentation Knob
8560
Instrumentation Knob 8560
Part Number: 8560 For Diameters: .250 (6.4) Material: ABS

Part Number: 8560

  • For Diameters: .250 (6.4)
  • Material: ABS
Buy Now Datasheet
Knobs - 36-8560-ND - DigiKey
Thief River Falls, MN, United States
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Arrow on Skirt Plastic Black"

"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Arrow on Skirt Plastic Black"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Knobs (industrial) Knobs (industrial)
Product Number 8560 36-8560-ND
Product Name Instrumentation Knob Knobs
Knob Material Plastic Plastic
Unlock Full Specs
to access all available technical data

Similar Products

 - Single Pointer Control Knob - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Type Instrument / Control Knob
View Details
Instrumentation Knob, Aluminum - 8518 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Metal
Diameter / Width 0.2500 inches (6.35 mm)
View Details
Knobs - 36-8541-ND - DigiKey
Keystone Electronics Corp.
Specs
Colors / Finishes Available Black Gloss
Features Indicator / Pointer; Knurled
Knob Material Metal
View Details
Single Bar Instrumentation Knob, Black - 8573 - Keystone Electronics Corp.
Specs
Diameter / Width 0.2500 inches (6.35 mm)
View Details
2 suppliers