Keystone Electronics Corp. Instrumentation Knob 8559

Description
Part Number: 8559 For Diameters: .250 (6.4) Material: ABS
Request a Quote
Description
Part Number: 8559 For Diameters: .250 (6.4) Material: ABS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Keystone Electronics Corp. Instrumentation Knob, part number 8559, features a diameter of .250 inches (6.4 mm) and is constructed from ABS material. It includes a brass insert with nickel plating for durability and secure attachment. The knob has a height of .700 inches (17.8 mm) and an overall height of .780 inches (19.8 mm). It is designed for use with a shaft diameter of .250 inches (6.4 mm) and provides a nut clearance of 1.150 inches (29.2 mm). The knob is equipped with two set screws to ensure a secure fit on the shaft. This product is suitable for applications requiring a reliable and ergonomic control interface.

Datasheet Summary
Powered by GS/AI

The Keystone Electronics Corp. Instrumentation Knob, part number 8559, features a diameter of .250 inches (6.4 mm) and is constructed from ABS material. It includes a brass insert with nickel plating for durability and secure attachment. The knob has a height of .700 inches (17.8 mm) and an overall height of .780 inches (19.8 mm). It is designed for use with a shaft diameter of .250 inches (6.4 mm) and provides a nut clearance of 1.150 inches (29.2 mm). The knob is equipped with two set screws to ensure a secure fit on the shaft. This product is suitable for applications requiring a reliable and ergonomic control interface.

Suppliers

Company
Product
Description
Supplier Links
Instrumentation Knob - 8559 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Instrumentation Knob
8559
Instrumentation Knob 8559
Part Number: 8559 For Diameters: .250 (6.4) Material: ABS

Part Number: 8559

  • For Diameters: .250 (6.4)
  • Material: ABS
Buy Now Datasheet
Knobs - 36-8559-ND - DigiKey
Thief River Falls, MN, United States
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Arrow on Skirt Plastic Black"

"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Arrow on Skirt Plastic Black"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Knobs (industrial) Knobs (industrial)
Product Number 8559 36-8559-ND
Product Name Instrumentation Knob Knobs
Knob Material Plastic Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Dual Pointer Control Knob - 8565 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Diameter / Width 0.2500 inches (6.35 mm)
View Details
2 suppliers
 - Single Pointer Control Knob - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Type Instrument / Control Knob
View Details
Instrumentation Knob, Aluminum - 8514 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Metal
Diameter / Width 0.2500 inches (6.35 mm)
View Details
Instrumentation Knob - 8556 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Plastic
Diameter / Width 0.2500 inches (6.35 mm)
View Details
2 suppliers