Keystone Electronics Corp. Dual Pointer Control Knob 8566

Description
Part Number: 8566 For Diameters: .250 (6.4) Material: ABS
Request a Quote
Description
Part Number: 8566 For Diameters: .250 (6.4) Material: ABS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8566 is a dual pointer control knob with a .250 inch (6.4 mm) shaft diameter, .920 inch (23.4 mm) height, and a .640 inch (16.3 mm) inside diameter. It features a colored polypropylene hub with a thermoplastic elastomer soft-touch gripping surface, a brass nickel-plated insert, and a nut clearance bore depth of .120 inch (3.1 mm). The knob has a .730 inch (18.5 mm) outside diameter and a .540 inch (13.7 mm) nut clearance diameter, designed for secure attachment with set screws.

Datasheet Summary
Powered by GS/AI

The 8566 is a dual pointer control knob with a .250 inch (6.4 mm) shaft diameter, .920 inch (23.4 mm) height, and a .640 inch (16.3 mm) inside diameter. It features a colored polypropylene hub with a thermoplastic elastomer soft-touch gripping surface, a brass nickel-plated insert, and a nut clearance bore depth of .120 inch (3.1 mm). The knob has a .730 inch (18.5 mm) outside diameter and a .540 inch (13.7 mm) nut clearance diameter, designed for secure attachment with set screws.

Suppliers

Company
Product
Description
Supplier Links
Dual Pointer Control Knob - 8566 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Dual Pointer Control Knob
8566
Dual Pointer Control Knob 8566
Part Number: 8566 For Diameters: .250 (6.4) Material: ABS

Part Number: 8566

  • For Diameters: .250 (6.4)
  • Material: ABS
Buy Now Datasheet
Knobs - 36-8566-ND - DigiKey
Thief River Falls, MN, United States
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Side Plastic Black"

"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Side Plastic Black"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Knobs (industrial) Knobs (industrial)
Product Number 8566 36-8566-ND
Product Name Dual Pointer Control Knob Knobs
Knob Type Instrument / Control Knob
Unlock Full Specs
to access all available technical data

Similar Products

Knobs - 36-8568-ND - DigiKey
Keystone Electronics Corp.
Specs
Colors / Finishes Available Black
Features Indicator / Pointer; Knurled
Knob Material Plastic
View Details
2 suppliers
Instrumentation Knob, Aluminum - 8514 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Metal
Diameter / Width 0.2500 inches (6.35 mm)
View Details
Single Pointer Control Knob - 8567 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Diameter / Width 0.1250 inches (3.17 mm)
View Details
3 suppliers
 - Instrumentation Knob - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Type Instrument / Control Knob
View Details