Keystone Electronics Corp. Single Bar Instrumentation Knob, Grey 8572

Description
Part Number: 8572 For Diameters: .250 (6.4) Knob: Color Coded Polyproplene hub with Soft-Touch, TPE, outer gripping surface Insert: Brass, Nickel Plate supplied with two set screws
Request a Quote
Description
Part Number: 8572 For Diameters: .250 (6.4) Knob: Color Coded Polyproplene hub with Soft-Touch, TPE, outer gripping surface Insert: Brass, Nickel Plate supplied with two set screws
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8572 is a single bar instrumentation knob with a colored polypropylene hub and a soft-touch thermoplastic elastomer gripping surface, supplied with a brass, nickel-plated insert and two set screws. It is designed for a .250 inch (6.4 mm) shaft diameter, with an outside diameter of .610 inch (15.5 mm), an inside diameter of .550 inch (14.0 mm), a height of .430 inch (10.9 mm), and a nut clearance bore diameter of .090 inch (2.3 mm). The knob is finished in black with a gray inlay.

Datasheet Summary
Powered by GS/AI

The 8572 is a single bar instrumentation knob with a colored polypropylene hub and a soft-touch thermoplastic elastomer gripping surface, supplied with a brass, nickel-plated insert and two set screws. It is designed for a .250 inch (6.4 mm) shaft diameter, with an outside diameter of .610 inch (15.5 mm), an inside diameter of .550 inch (14.0 mm), a height of .430 inch (10.9 mm), and a nut clearance bore diameter of .090 inch (2.3 mm). The knob is finished in black with a gray inlay.

Suppliers

Company
Product
Description
Supplier Links
Single Bar Instrumentation Knob, Grey - 8572 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Single Bar Instrumentation Knob, Grey
8572
Single Bar Instrumentation Knob, Grey 8572
Part Number: 8572 For Diameters: .250 (6.4) Knob: Color Coded Polyproplene hub with Soft-Touch, TPE, outer gripping surface Insert: Brass, Nickel Plate supplied with two set screws

Part Number: 8572

  • For Diameters: .250 (6.4)
  • Knob: Color Coded Polyproplene hub with Soft-Touch, TPE, outer gripping surface
  • Insert: Brass, Nickel Plate
  • supplied with two set screws
Buy Now Datasheet
Knobs - 36-8572-ND - DigiKey
Thief River Falls, MN, United States
"Serrated Knob 0.253"" (6.43mm) Shaft with Line on Side Polypropylene Black, Gray"

"Serrated Knob 0.253"" (6.43mm) Shaft with Line on Side Polypropylene Black, Gray"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Knobs (industrial) Knobs (industrial)
Product Number 8572 36-8572-ND
Product Name Single Bar Instrumentation Knob, Grey Knobs
Diameter / Width 0.2500 inches (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation Knob - 8554 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Plastic
Diameter / Width 0.1250 inches (3.17 mm)
View Details
3 suppliers
 - Instrumentation Knob - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Type Instrument / Control Knob
View Details
Instrumentation Knob - 8561 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Plastic
Diameter / Width 0.2500 inches (6.35 mm)
View Details
2 suppliers
Single Bar Instrumentation Knob, Black - 8573 - Keystone Electronics Corp.
Specs
Diameter / Width 0.2500 inches (6.35 mm)
View Details
2 suppliers