Keystone Electronics Corp.
Instrumentation Knob, Aluminum
8516
Description
Part Number: 8516
Finish/Plating: Clear Anodize
For Diameters: .125 (3.2)
Material: Aluminum
OD: .750 [19.1]
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 8516
Finish/Plating: Clear Anodize
For Diameters: .125 (3.2)
Material: Aluminum
OD: .750 [19.1]
Request a Quote
Email Supplier
Datasheet
Suppliers
Instrumentation Knob, Aluminum
8516
Part Number: 8516
Finish/Plating: Clear Anodize
For Diameters: .125 (3.2)
Material: Aluminum
OD: .750 [19.1]
Part Number: 8516
- Finish/Plating: Clear Anodize
- For Diameters: .125 (3.2)
- Material: Aluminum
- OD: .750 [19.1]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Knobs (industrial) |
|
Product Number
|
8516 |
|
Product Name
|
Instrumentation Knob, Aluminum |
|
Knob Material
|
Metal
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Colors / Finishes Available
Black
Features
Indicator / Pointer; Knurled
Knob Material
Plastic
View Details
2 suppliers
Keystone Electronics Corp.
Knob Material
Plastic
Diameter / Width
0.2500 inches (6.35 mm)
View Details
2 suppliers
Keystone Electronics Corp.
Knob Material
Metal
Diameter / Width
0.2500 inches (6.35 mm)
View Details
Keystone Electronics Corp.
Knob Material
Metal
Diameter / Width
0.1250 inches (3.17 mm)
View Details