Keystone Electronics Corp. Instrumentation Knob 8556

Description
Part Number: 8556 For Diameters: .250 (6.4) Material: ABS
Request a Quote
Description
Part Number: 8556 For Diameters: .250 (6.4) Material: ABS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Instrumentation knob with a 0.250 in. (6.4 mm) shaft diameter, 0.920 in. (23.4 mm) height, and 0.250 in. (6.4 mm) internal diameter; features a brass, nickel-plated insert, an ABS hub, a spun aluminum inlay, and two set screws for shaft attachment.

Datasheet Summary
Powered by GS/AI

Instrumentation knob with a 0.250 in. (6.4 mm) shaft diameter, 0.920 in. (23.4 mm) height, and 0.250 in. (6.4 mm) internal diameter; features a brass, nickel-plated insert, an ABS hub, a spun aluminum inlay, and two set screws for shaft attachment.

Suppliers

Company
Product
Description
Supplier Links
Instrumentation Knob - 8556 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Instrumentation Knob
8556
Instrumentation Knob 8556
Part Number: 8556 For Diameters: .250 (6.4) Material: ABS

Part Number: 8556

  • For Diameters: .250 (6.4)
  • Material: ABS
Buy Now Datasheet
Knobs - 36-8556-ND - DigiKey
Thief River Falls, MN, United States
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Top Plastic Black"

"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Top Plastic Black"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Knobs (industrial) Knobs (industrial)
Product Number 8556 36-8556-ND
Product Name Instrumentation Knob Knobs
Knob Material Plastic Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation Knob, Aluminum - 8513 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Metal
Diameter / Width 0.1250 inches (3.17 mm)
View Details
Instrumentation Knob - 8558 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Plastic
Diameter / Width 0.1250 inches (3.17 mm)
View Details
3 suppliers
Instrumentation Knob - 8555 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Plastic
Diameter / Width 0.2500 inches (6.35 mm)
View Details
3 suppliers
Instrumentation Knob - 8554 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Plastic
Diameter / Width 0.1250 inches (3.17 mm)
View Details
3 suppliers