Keystone Electronics Corp. Instrumentation Knob, Aluminum 8519

Description
Part Number: 8519 Finish/Plating: Black Anodize For Diameters: .250 (6.4) Material: Aluminum OD: .750 [19.1]
Request a Quote Datasheet
Description
Part Number: 8519 Finish/Plating: Black Anodize For Diameters: .250 (6.4) Material: Aluminum OD: .750 [19.1]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation Knob, Aluminum - 8519 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Instrumentation Knob, Aluminum
8519
Instrumentation Knob, Aluminum 8519
Part Number: 8519 Finish/Plating: Black Anodize For Diameters: .250 (6.4) Material: Aluminum OD: .750 [19.1]

Part Number: 8519

  • Finish/Plating: Black Anodize
  • For Diameters: .250 (6.4)
  • Material: Aluminum
  • OD: .750 [19.1]
Buy Now Datasheet
Knobs - 36-8519-ND - DigiKey
Thief River Falls, MN, United States
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Top and Side Aluminum Black"

"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Top and Side Aluminum Black"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Knobs (industrial) Knobs (industrial)
Product Number 8519 36-8519-ND
Product Name Instrumentation Knob, Aluminum Knobs
Knob Material Metal Metal
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation Knob - 8554 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Plastic
Diameter / Width 0.1250 inches (3.17 mm)
View Details
3 suppliers
Single Pointer Control Knob - 8567 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Diameter / Width 0.1250 inches (3.17 mm)
View Details
3 suppliers
Instrumentation Knob - 8561 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Plastic
Diameter / Width 0.2500 inches (6.35 mm)
View Details
2 suppliers
Single Bar Instrumentation Knob, Grey - 8572 - Keystone Electronics Corp.
Specs
Diameter / Width 0.2500 inches (6.35 mm)
View Details
2 suppliers