Keystone Electronics Corp. Instrumentation Knob, Aluminum 8512

Description
Part Number: 8512 Finish/Plating: Clear Anodize For Diameters: .125 (3.2) Material: Aluminum OD: .500 [12.7]
Request a Quote
Description
Part Number: 8512 Finish/Plating: Clear Anodize For Diameters: .125 (3.2) Material: Aluminum OD: .500 [12.7]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Instrumentation knob made of aluminum, 6061, with a clear anodize finish, designed for a shaft diameter of 0.125 inches (3.2 mm), an outer diameter of 0.500 inches (12.7 mm), a height of 0.630 inches (16.0 mm), and a knob bore inner diameter of 0.168 inches (4.3 mm); supplied with two set screws and compatible with a counterbore depth of 0.295 inches (7.5 mm).

Datasheet Summary
Powered by GS/AI

Instrumentation knob made of aluminum, 6061, with a clear anodize finish, designed for a shaft diameter of 0.125 inches (3.2 mm), an outer diameter of 0.500 inches (12.7 mm), a height of 0.630 inches (16.0 mm), and a knob bore inner diameter of 0.168 inches (4.3 mm); supplied with two set screws and compatible with a counterbore depth of 0.295 inches (7.5 mm).

Suppliers

Company
Product
Description
Supplier Links
Instrumentation Knob, Aluminum - 8512 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Instrumentation Knob, Aluminum
8512
Instrumentation Knob, Aluminum 8512
Part Number: 8512 Finish/Plating: Clear Anodize For Diameters: .125 (3.2) Material: Aluminum OD: .500 [12.7]

Part Number: 8512

  • Finish/Plating: Clear Anodize
  • For Diameters: .125 (3.2)
  • Material: Aluminum
  • OD: .500 [12.7]
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Knobs (industrial)
Product Number 8512
Product Name Instrumentation Knob, Aluminum
Knob Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

Single Pointer Control Knob - 8567 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Diameter / Width 0.1250 inches (3.17 mm)
View Details
3 suppliers
Instrumentation Knob, Aluminum - 8519 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Metal
Diameter / Width 0.2500 inches (6.35 mm)
View Details
2 suppliers
Instrumentation Knob - 8554 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Plastic
Diameter / Width 0.1250 inches (3.17 mm)
View Details
3 suppliers
Single Bar Instrumentation Knob, Yellow - 8570 - Keystone Electronics Corp.
Specs
Diameter / Width 0.2500 inches (6.35 mm)
View Details
2 suppliers