Keystone Electronics Corp. Dual Pointer Control Knob 8565

Description
Part Number: 8565 For Diameters: .250 (6.4) Material: ABS
Request a Quote
Description
Part Number: 8565 For Diameters: .250 (6.4) Material: ABS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8565 is a dual pointer control knob with a .250 inch (6.4 mm) shaft diameter, made of colored polypropylene with a thermoplastic elastomer soft-touch grip, and includes a brass, nickel-plated insert. It has an outside diameter of .610 inch (15.5 mm), an inside diameter of .550 inch (14.0 mm), a height of .630 inch (16.0 mm), and a nut clearance bore diameter of .510 inch (13.0 mm) with a depth of .030 inch (0.8 mm). The knob is designed for applications requiring a secure fit and tactile feedback, with a maximum shaft length of 1.187 inch (30.2 mm) and a hub height of .210 inch (5.3 mm).

Datasheet Summary
Powered by GS/AI

The 8565 is a dual pointer control knob with a .250 inch (6.4 mm) shaft diameter, made of colored polypropylene with a thermoplastic elastomer soft-touch grip, and includes a brass, nickel-plated insert. It has an outside diameter of .610 inch (15.5 mm), an inside diameter of .550 inch (14.0 mm), a height of .630 inch (16.0 mm), and a nut clearance bore diameter of .510 inch (13.0 mm) with a depth of .030 inch (0.8 mm). The knob is designed for applications requiring a secure fit and tactile feedback, with a maximum shaft length of 1.187 inch (30.2 mm) and a hub height of .210 inch (5.3 mm).

Suppliers

Company
Product
Description
Supplier Links
Dual Pointer Control Knob - 8565 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Dual Pointer Control Knob
8565
Dual Pointer Control Knob 8565
Part Number: 8565 For Diameters: .250 (6.4) Material: ABS

Part Number: 8565

  • For Diameters: .250 (6.4)
  • Material: ABS
Buy Now Datasheet
Knobs - 36-8565-ND - DigiKey
Thief River Falls, MN, United States
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Side Plastic Black"

"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Side Plastic Black"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Knobs (industrial) Knobs (industrial)
Product Number 8565 36-8565-ND
Product Name Dual Pointer Control Knob Knobs
Knob Type Instrument / Control Knob
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation Knob, Aluminum - 8519 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Metal
Diameter / Width 0.2500 inches (6.35 mm)
View Details
2 suppliers
Instrumentation Knob - 8560 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Plastic
Diameter / Width 0.2500 inches (6.35 mm)
View Details
2 suppliers
Dual Pointer Control Knob - 8566 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Diameter / Width 0.2500 inches (6.35 mm)
View Details
2 suppliers
Single Bar Instrumentation Knob, Black - 8573 - Keystone Electronics Corp.
Specs
Diameter / Width 0.2500 inches (6.35 mm)
View Details
2 suppliers