Keystone Electronics Corp. Instrumentation Knob 8558

Description
Part Number: 8558 For Diameters: .125 (3.2) Material: ABS
Request a Quote Datasheet
Description
Part Number: 8558 For Diameters: .125 (3.2) Material: ABS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation Knob - 8558 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Instrumentation Knob
8558
Instrumentation Knob 8558
Part Number: 8558 For Diameters: .125 (3.2) Material: ABS

Part Number: 8558

  • For Diameters: .125 (3.2)
  • Material: ABS
Buy Now Datasheet
Knobs - 36-8558-ND - DigiKey
Thief River Falls, MN, United States
"Knurled, Straight Knob 0.125"" (3.18mm) Shaft with Arrow on Skirt Plastic Black"

"Knurled, Straight Knob 0.125"" (3.18mm) Shaft with Arrow on Skirt Plastic Black"

Buy Now Datasheet
Round Instrumentation Knob, 0.125In; Shaft Type Keystone - 86C7260 - Newark, An Avnet Company
Chicago, IL, United States
Round Instrumentation Knob, 0.125In; Shaft Type Keystone
86C7260
Round Instrumentation Knob, 0.125In; Shaft Type Keystone 86C7260
ROUND INSTRUMENTATION KNOB, 0.125IN; Shaft Type:Round Shaft; Shaft Diameter:3.175mm; Knob Material:ABS (Acrylonitrile Butadiene Styrene); Knob / Dial Style:Round with Dial; Knob Diameter:12.7mm; Product Range:-; Colour:Black RoHS Compliant: Yes

ROUND INSTRUMENTATION KNOB, 0.125IN; Shaft Type:Round Shaft; Shaft Diameter:3.175mm; Knob Material:ABS (Acrylonitrile Butadiene Styrene); Knob / Dial Style:Round with Dial; Knob Diameter:12.7mm; Product Range:-; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Knobs (industrial) Knobs (industrial) Knobs (industrial)
Product Number 8558 36-8558-ND 86C7260
Product Name Instrumentation Knob Knobs Round Instrumentation Knob, 0.125In; Shaft Type Keystone
Knob Material Plastic Plastic
Unlock Full Specs
to access all available technical data