Keystone Electronics Corp. Instrumentation Knob, Aluminum 8514

Description
Part Number: 8514 Finish/Plating: Clear Anodize For Diameters: .250 (6.4) Material: Aluminum OD: .500 [12.7]
Request a Quote
Description
Part Number: 8514 Finish/Plating: Clear Anodize For Diameters: .250 (6.4) Material: Aluminum OD: .500 [12.7]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Instrumentation knobs made of aluminum, 6061 with a clear anodize finish, designed for shaft diameters of 0.250 inch (6.4 mm). The knob has an outer diameter of 0.500 inch (12.7 mm), a height of 0.630 inch (16.0 mm), and a counterbore depth of 0.295 inch (7.5 mm). It includes a 0.375 inch (9.5 mm) inside diameter bore and a 0.120 inch (3.0 mm) shaft bore, with two set screws supplied for attachment.

Datasheet Summary
Powered by GS/AI

Instrumentation knobs made of aluminum, 6061 with a clear anodize finish, designed for shaft diameters of 0.250 inch (6.4 mm). The knob has an outer diameter of 0.500 inch (12.7 mm), a height of 0.630 inch (16.0 mm), and a counterbore depth of 0.295 inch (7.5 mm). It includes a 0.375 inch (9.5 mm) inside diameter bore and a 0.120 inch (3.0 mm) shaft bore, with two set screws supplied for attachment.

Suppliers

Company
Product
Description
Supplier Links
Instrumentation Knob, Aluminum - 8514 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Instrumentation Knob, Aluminum
8514
Instrumentation Knob, Aluminum 8514
Part Number: 8514 Finish/Plating: Clear Anodize For Diameters: .250 (6.4) Material: Aluminum OD: .500 [12.7]

Part Number: 8514

  • Finish/Plating: Clear Anodize
  • For Diameters: .250 (6.4)
  • Material: Aluminum
  • OD: .500 [12.7]
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Knobs (industrial)
Product Number 8514
Product Name Instrumentation Knob, Aluminum
Knob Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation Knob, Aluminum - 8517 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Metal
Diameter / Width 0.1250 inches (3.17 mm)
View Details
2 suppliers
Instrumentation Knob, Aluminum - 8515 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Metal
Diameter / Width 0.2500 inches (6.35 mm)
View Details
 - Instrumentation Knob - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Type Instrument / Control Knob
View Details
Instrumentation Knob, Aluminum - 8512 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Metal
Diameter / Width 0.1250 inches (3.17 mm)
View Details