Keystone Electronics Corp. Knobs 8568

Description
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Side Plastic Black"
Request a Quote Datasheet
Description
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Side Plastic Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knobs - 36-8568-ND - DigiKey
Thief River Falls, MN, United States
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Side Plastic Black"

"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Side Plastic Black"

Buy Now Datasheet
Single Bar Instrumentation Knob, 6.4Mm; Shaft Type Keystone - 80H9744 - Newark, An Avnet Company
Chicago, IL, United States
Single Bar Instrumentation Knob, 6.4Mm; Shaft Type Keystone
80H9744
Single Bar Instrumentation Knob, 6.4Mm; Shaft Type Keystone 80H9744
SINGLE BAR INSTRUMENTATION KNOB, 6.4MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:ABS (Acrylonitrile Butadiene Styrene); Knob / Dial Style:Bar; Knob Diameter:17.8mm; Product Range:- RoHS Compliant: Yes

SINGLE BAR INSTRUMENTATION KNOB, 6.4MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:ABS (Acrylonitrile Butadiene Styrene); Knob / Dial Style:Bar; Knob Diameter:17.8mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Knobs (industrial) Knobs (industrial)
Product Number 36-8568-ND 80H9744
Product Name Knobs Single Bar Instrumentation Knob, 6.4Mm; Shaft Type Keystone
Colors / Finishes Available Black
Unlock Full Specs
to access all available technical data

Similar Products

1/4-20 Black Acetal Knurled Knob & Cap Screw Ass'y, 3/4
Specs
Knob Type Thumbscrew
Features Knurled
Material Description Black Acetal
View Details
Instrumentation Knob - 8556 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Plastic
Diameter / Width 0.2500 inches (6.35 mm)
View Details
2 suppliers
Flat Top Sealing Knobs -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Knob Type Flat Top
Knob Material Metal
View Details
Clamping Knobs - 2845365 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Star
Knob Material Plastic
Material Description Duroplast
View Details