Keystone Electronics Corp. Instrumentation Knob 8561

Description
Part Number: 8561 For Diameters: .250 (6.4) Material: ABS
Request a Quote
Description
Part Number: 8561 For Diameters: .250 (6.4) Material: ABS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Instrumentation knob with a .250 inch (6.4 mm) shaft diameter, 1.250 inch (31.8 mm) height, 0.250 inch (6.4 mm) insert inner diameter, 0.780 inch (19.8 mm) hub height, and a 0.350 inch (8.9 mm) nut clearance bore depth. Made with a colored polypropylene hub and thermoplastic elastomer (TPE) soft-touch gripping surface, featuring a brass, nickel-plated insert. Includes two set screws for shaft attachment.

Datasheet Summary
Powered by GS/AI

Instrumentation knob with a .250 inch (6.4 mm) shaft diameter, 1.250 inch (31.8 mm) height, 0.250 inch (6.4 mm) insert inner diameter, 0.780 inch (19.8 mm) hub height, and a 0.350 inch (8.9 mm) nut clearance bore depth. Made with a colored polypropylene hub and thermoplastic elastomer (TPE) soft-touch gripping surface, featuring a brass, nickel-plated insert. Includes two set screws for shaft attachment.

Suppliers

Company
Product
Description
Supplier Links
Instrumentation Knob - 8561 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Instrumentation Knob
8561
Instrumentation Knob 8561
Part Number: 8561 For Diameters: .250 (6.4) Material: ABS

Part Number: 8561

  • For Diameters: .250 (6.4)
  • Material: ABS
Buy Now Datasheet
Knobs - 36-8561-ND - DigiKey
Thief River Falls, MN, United States
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Arrow on Skirt Plastic Black"

"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Arrow on Skirt Plastic Black"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Knobs (industrial) Knobs (industrial)
Product Number 8561 36-8561-ND
Product Name Instrumentation Knob Knobs
Knob Material Plastic Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Knobs - 36-8541-ND - DigiKey
Keystone Electronics Corp.
Specs
Colors / Finishes Available Black Gloss
Features Indicator / Pointer; Knurled
Knob Material Metal
View Details
Instrumentation Knob, Aluminum - 8516 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Metal
Diameter / Width 0.1250 inches (3.17 mm)
View Details
Single Bar Instrumentation Knob, Grey - 8572 - Keystone Electronics Corp.
Specs
Diameter / Width 0.2500 inches (6.35 mm)
View Details
2 suppliers
Dual Pointer Control Knob - 8566 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Diameter / Width 0.2500 inches (6.35 mm)
View Details
2 suppliers