Keystone Electronics Corp. Single Pointer Control Knob 8569

Description
Part Number: 8569 For Diameters: .250 (6.4) Material: ABS
Request a Quote
Description
Part Number: 8569 For Diameters: .250 (6.4) Material: ABS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8569 is a single pointer control knob with a .250 inch (6.4 mm) shaft diameter, 0.920 inch (23.4 mm) height, and .250 inch (6.4 mm) internal diameter. It features a brass nickel-plated insert, a colored polypropylene hub, and a thermoplastic elastomer soft-touch gripping surface. The knob includes a .640 inch (16.3 mm) nut clearance diameter and a .100 inch (2.5 mm) crown bore depth. It is supplied with a brass insert and two set screws for secure shaft attachment.

Datasheet Summary
Powered by GS/AI

The 8569 is a single pointer control knob with a .250 inch (6.4 mm) shaft diameter, 0.920 inch (23.4 mm) height, and .250 inch (6.4 mm) internal diameter. It features a brass nickel-plated insert, a colored polypropylene hub, and a thermoplastic elastomer soft-touch gripping surface. The knob includes a .640 inch (16.3 mm) nut clearance diameter and a .100 inch (2.5 mm) crown bore depth. It is supplied with a brass insert and two set screws for secure shaft attachment.

Suppliers

Company
Product
Description
Supplier Links
Single Pointer Control Knob - 8569 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Single Pointer Control Knob
8569
Single Pointer Control Knob 8569
Part Number: 8569 For Diameters: .250 (6.4) Material: ABS

Part Number: 8569

  • For Diameters: .250 (6.4)
  • Material: ABS
Buy Now Datasheet
Knobs - 36-8569-ND - DigiKey
Thief River Falls, MN, United States
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Side Plastic Black"

"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Side Plastic Black"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Knobs (industrial) Knobs (industrial)
Product Number 8569 36-8569-ND
Product Name Single Pointer Control Knob Knobs
Knob Type Instrument / Control Knob
Unlock Full Specs
to access all available technical data

Similar Products

Knobs - 36-8557-ND - DigiKey
Keystone Electronics Corp.
Specs
Colors / Finishes Available Black
Features Indicator / Pointer; Knurled
Knob Material Plastic
View Details
 - Single Pointer Control Knob - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Type Instrument / Control Knob
View Details
Instrumentation Knob - 8558 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Plastic
Diameter / Width 0.1250 inches (3.17 mm)
View Details
3 suppliers
Single Bar Instrumentation Knob, Black - 8573 - Keystone Electronics Corp.
Specs
Diameter / Width 0.2500 inches (6.35 mm)
View Details
2 suppliers