Keystone Electronics Corp. Slim-Line PC Screw Terminal, 60°-Black Screw Captivated 7758-3

Description
Part Number: 7758-3 Color: Black Current Rating: 15 Amps Mounting: THM Orientation: 60 Degree Screw Packaging: Installed & Captivated Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive
Request a Quote
Description
Part Number: 7758-3 Color: Black Current Rating: 15 Amps Mounting: THM Orientation: 60 Degree Screw Packaging: Installed & Captivated Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Slim-Line PC screw terminal for 60° mounting, with a captive 6-32 brass nickel-plated screw and black painted head for identification, rated for 15 amps. Made of brass with matte tin plating, accepts #14-22 AWG solid or stranded wire and crimp terminals. Mounting hole pattern matches standard quick fit terminals. Supplied with screw installed and captivated.

Datasheet Summary
Powered by GS/AI

Slim-Line PC screw terminal for 60° mounting, with a captive 6-32 brass nickel-plated screw and black painted head for identification, rated for 15 amps. Made of brass with matte tin plating, accepts #14-22 AWG solid or stranded wire and crimp terminals. Mounting hole pattern matches standard quick fit terminals. Supplied with screw installed and captivated.

Suppliers

Company
Product
Description
Supplier Links
Slim-Line PC Screw Terminal, 60°-Black Screw Captivated - 7758-3 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Slim-Line PC Screw Terminal, 60°-Black Screw Captivated
7758-3
Slim-Line PC Screw Terminal, 60°-Black Screw Captivated 7758-3
Part Number: 7758-3 Color: Black Current Rating: 15 Amps Mounting: THM Orientation: 60 Degree Screw Packaging: Installed & Captivated Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive

Part Number: 7758-3

  • Color: Black
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: 60 Degree
  • Screw Packaging: Installed & Captivated
  • Thread: 6-32

Other Screw Options Available

PART NUMBER - SCREW HEAD COLOR - SCREW TYPE
Nickel 6-32 Combo Drive
Red 6-32 Combo Drive
Black 6-32 Combo Drive
White 6-32 Combo Drive
Blue 6-32 Combo Drive
Green 6-32 Combo Drive
Yellow 6-32 Combo Drive

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 7758-3
Product Name Slim-Line PC Screw Terminal, 60°-Black Screw Captivated
Unlock Full Specs
to access all available technical data

Similar Products

METRIC SCREW TERMINAL (BLACK) - 7696-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1229-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Tin
View Details
Male .187
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers