Keystone Electronics Corp. Terminals - Turret Connectors 1593-2

Description
TERM TURRET SINGLE L=3.96MM TIN
Request a Quote
Description
TERM TURRET SINGLE L=3.96MM TIN
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Terminal, Turret, 0.062In, Thd; Insulation Keystone (part number 93B0953) is designed for use with a board thickness of 0.062 inches (1.57 mm). It features a brass body with a bright tin plating, ensuring good solderability and extended shelf life. The terminal has a mounting hole diameter of 1.57 mm and an overall length of 6.13 mm, with a length below the flange of 2.13 mm. This product is RoHS compliant, making it suitable for environmentally conscious applications. The turret design allows for multiple wire connections, enhancing versatility in various electronic projects.

Datasheet Summary
Powered by GS/AI

The Terminal, Turret, 0.062In, Thd; Insulation Keystone (part number 93B0953) is designed for use with a board thickness of 0.062 inches (1.57 mm). It features a brass body with a bright tin plating, ensuring good solderability and extended shelf life. The terminal has a mounting hole diameter of 1.57 mm and an overall length of 6.13 mm, with a length below the flange of 2.13 mm. This product is RoHS compliant, making it suitable for environmentally conscious applications. The turret design allows for multiple wire connections, enhancing versatility in various electronic projects.

Suppliers

Company
Product
Description
Supplier Links
Terminals - Turret Connectors - 36-1593-2-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Turret Connectors
36-1593-2-ND
Terminals - Turret Connectors 36-1593-2-ND
TERM TURRET SINGLE L=3.96MM TIN

TERM TURRET SINGLE L=3.96MM TIN

Buy Now Datasheet
Terminal, Turret, 0.062In, Thd; Insulation Keystone - 93B0953 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Turret, 0.062In, Thd; Insulation Keystone
93B0953
Terminal, Turret, 0.062In, Thd; Insulation Keystone 93B0953
TERMINAL, TURRET, 0.062IN, THD; Insulation:Non Insulated; Mounting Hole Dia:1.57mm; Terminal Plating:Tin; Overall Length:6.13mm; Length - Below Flange:2.13mm; Product Range:-; Board Thickness:0.062"; Body Material:Brass RoHS Compliant: Yes

TERMINAL, TURRET, 0.062IN, THD; Insulation:Non Insulated; Mounting Hole Dia:1.57mm; Terminal Plating:Tin; Overall Length:6.13mm; Length - Below Flange:2.13mm; Product Range:-; Board Thickness:0.062"; Body Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 36-1593-2-ND 93B0953
Product Name Terminals - Turret Connectors Terminal, Turret, 0.062In, Thd; Insulation Keystone
Terminal Type Single End Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC353 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Dual Wire Ferrules - 2799.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 12 AWG
View Details
Connector Contacts - 1-163091-1 - TE Connectivity
Specs
Features RoHS
North American 24 to 26 AWG
International 0.1200 to 0.2400 mm2
View Details