Keystone Electronics Corp. Male .250" Quick Fit Terminal 1287

Description
Part Number: 1287 Current Rating: 15 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.052 Orientation: Vertical RoHS: Yes Tab Size: .250 [6.4] x .032 [.81] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote Datasheet
Description
Part Number: 1287 Current Rating: 15 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.052 Orientation: Vertical RoHS: Yes Tab Size: .250 [6.4] x .032 [.81] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male .250
New Hyde Park, NY, USA
Male .250" Quick Fit Terminal
1287
Male .250" Quick Fit Terminal 1287
Part Number: 1287 Current Rating: 15 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.052 Orientation: Vertical RoHS: Yes Tab Size: .250 [6.4] x .032 [.81] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546

Part Number: 1287

  • Current Rating: 15 Amps
  • Finish/Plating: Matte Tin
  • Material: Brass
  • Mounting: THM
  • Mounting Hole: 0.052
  • Orientation: Vertical
  • RoHS: Yes
  • Tab Size: .250 [6.4] x .032 [.81]
  • Terminal Style: PCB Male
  • Terminal Type: Quick-Fit
  • UL Recognized: Yes - (USA & Canada) E201546
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1287-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
36-1287-ND
Terminals - Quick Connects, Quick Disconnect Connectors 36-1287-ND
CONN QC TAB 0.250 SOLDER

CONN QC TAB 0.250 SOLDER

Buy Now Datasheet
Terminal, Male Disconnect, 0.25In, Though Hole; Tab Size Metric Keystone - 92B3385 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 0.25In, Though Hole; Tab Size Metric Keystone
92B3385
Terminal, Male Disconnect, 0.25In, Though Hole; Tab Size Metric Keystone 92B3385
TERMINAL, MALE DISCONNECT, 0.25IN, THOUGH HOLE; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.3mm; Terminal Plating:Tin; Product Range:-; Contact Material:Brass RoHS Compliant: Yes

TERMINAL, MALE DISCONNECT, 0.25IN, THOUGH HOLE; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.3mm; Terminal Plating:Tin; Product Range:-; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal; Brass; Straight; 0.25 in.; 0.052 in.; Tin; UL Listed - 70181592 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; Brass; Straight; 0.25 in.; 0.052 in.; Tin; UL Listed
70181592
Terminal; Brass; Straight; 0.25 in.; 0.052 in.; Tin; UL Listed 70181592
Male PC Quick Fit Terminals, Tin Finish Brass material 0.250 in. tab size.

Male PC Quick Fit Terminals, Tin Finish

  • Brass material
    0.250 in. tab size.
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 1287 36-1287-ND 92B3385 70181592
Product Name Male .250" Quick Fit Terminal Terminals - Quick Connects, Quick Disconnect Connectors Terminal, Male Disconnect, 0.25In, Though Hole; Tab Size Metric Keystone Terminal; Brass; Straight; 0.25 in.; 0.052 in.; Tin; UL Listed
Terminal Type Push On Terminal Standard Splice/PCB Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
View Details
Terminals - Turret Connectors - 36-11350-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details
2 suppliers
Terminals - Turret Connectors - 36-1583-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-3579TR-ND - DigiKey
Specs
Terminal Type Standard
Material Brass
View Details