Keystone Electronics Corp. PC Mount -45 Degree Supplied w/Screw-Assembled-Green 7702-6

Description
Part Number: 7702-6 Color: Green Current Rating: 15 Amps Mounting: THM Orientation: 45 degree Screw Packaging: Installed & Captivated Thread: 6-32
Request a Quote
Description
Part Number: 7702-6 Color: Green Current Rating: 15 Amps Mounting: THM Orientation: 45 degree Screw Packaging: Installed & Captivated Thread: 6-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

7702-6 is a 45-degree PC mount screw terminal with a green color-coded screw, screw installed and captivated, rated for 15 amps, accepting #14-22 AWG wire, and featuring a brass terminal with matte tin plating and a nickel-plated 6-32 binding screw. It mounts via four legs into pre-drilled or punched holes and is designed for high-density packaging with the screw positioned above board level to avoid wicking during wave soldering.

Datasheet Summary
Powered by GS/AI

7702-6 is a 45-degree PC mount screw terminal with a green color-coded screw, screw installed and captivated, rated for 15 amps, accepting #14-22 AWG wire, and featuring a brass terminal with matte tin plating and a nickel-plated 6-32 binding screw. It mounts via four legs into pre-drilled or punched holes and is designed for high-density packaging with the screw positioned above board level to avoid wicking during wave soldering.

Suppliers

Company
Product
Description
Supplier Links
PC Mount -45 Degree Supplied w/Screw-Assembled-Green - 7702-6 - Keystone Electronics Corp.
New Hyde Park, NY, USA
PC Mount -45 Degree Supplied w/Screw-Assembled-Green
7702-6
PC Mount -45 Degree Supplied w/Screw-Assembled-Green 7702-6
Part Number: 7702-6 Color: Green Current Rating: 15 Amps Mounting: THM Orientation: 45 degree Screw Packaging: Installed & Captivated Thread: 6-32

Part Number: 7702-6

  • Color: Green
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: 45 degree
  • Screw Packaging: Installed & Captivated
  • Thread: 6-32
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7702-6
Terminals 7702-6
Terminals SCREW TERMINAL GREEN

Terminals SCREW TERMINAL GREEN

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7702-6 7702-6
Product Name PC Mount -45 Degree Supplied w/Screw-Assembled-Green Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Male .250
Specs
Material Brass
View Details
3 suppliers
METRIC SCREW TERMINAL (WHITE) - 7695-4 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
Terminals - Specialized Connectors - 36-1499FT-ND - DigiKey
Specs
Terminal Type Crimp On Pin
View Details