Keystone Electronics Corp. Low Profile 8-32 Thread-w/ Screw Assembled 1209

Description
Part Number: 1209 Current Rating: 15 Amps Mounting: Swage Mount Orientation: Vertical Screw Packaging: Screw Installed Thread: 8-32
Request a Quote
Description
Part Number: 1209 Current Rating: 15 Amps Mounting: Swage Mount Orientation: Vertical Screw Packaging: Screw Installed Thread: 8-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 1209 is a low-profile screw terminal with an 8-32 thread and screw installed, designed for use with solid or stranded wire and crimp terminals. It features an anti-rotation tab for spade terminal use and is rated for 15 amps. The terminal is made of brass with matte tin plating, and the screw is stainless steel. Mounting is through a .047 inch (1.2 mm) hole. Dimensions include a .375 inch (9.5 mm) diameter body and a screw length of .375 inch (9.5 mm).

Datasheet Summary
Powered by GS/AI

Part number 1209 is a low-profile screw terminal with an 8-32 thread and screw installed, designed for use with solid or stranded wire and crimp terminals. It features an anti-rotation tab for spade terminal use and is rated for 15 amps. The terminal is made of brass with matte tin plating, and the screw is stainless steel. Mounting is through a .047 inch (1.2 mm) hole. Dimensions include a .375 inch (9.5 mm) diameter body and a screw length of .375 inch (9.5 mm).

Suppliers

Company
Product
Description
Supplier Links
Low Profile 8-32 Thread-w/ Screw Assembled - 1209 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Low Profile 8-32 Thread-w/ Screw Assembled
1209
Low Profile 8-32 Thread-w/ Screw Assembled 1209
Part Number: 1209 Current Rating: 15 Amps Mounting: Swage Mount Orientation: Vertical Screw Packaging: Screw Installed Thread: 8-32

Part Number: 1209

  • Current Rating: 15 Amps
  • Mounting: Swage Mount
  • Orientation: Vertical
  • Screw Packaging: Screw Installed
  • Thread: 8-32
Buy Now Datasheet
SCREW TERMINAL - 1209 - Heilind Electronics, Inc.
Wilmington, MA, United States
SCREW TERMINAL
1209
SCREW TERMINAL 1209
SCREW TERMINAL

SCREW TERMINAL

Buy Now
Terminal; 8-32 x 3/8; Brass; 0.375 in.;0.297 in.; Brass; Tin Plate; 15 A - 70181558 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; 8-32 x 3/8; Brass; 0.375 in.;0.297 in.; Brass; Tin Plate; 15 A
70181558
Terminal; 8-32 x 3/8; Brass; 0.375 in.;0.297 in.; Brass; Tin Plate; 15 A 70181558
8-32 Heavy Duty Terminal, Current Rating 15 A, Brass Terminal, Tin Plate Anti-rotation tab for use with spade terminals Below the board notched leg, to facilitate mechanical and solder connections Easy to connect using solid or stranded wire, crimp lugs or terminals Available with screw installed or unassembled These 8-32 heavy duty terminals easily mount on PC boards and feature a notched leg that facilitates good mechanical and solder connections below the circuit board.

8-32 Heavy Duty Terminal, Current Rating 15 A, Brass Terminal, Tin Plate

  • Anti-rotation tab for use with spade terminals
  • Below the board notched leg, to facilitate mechanical and solder connections
  • Easy to connect using solid or stranded wire, crimp lugs or terminals
  • Available with screw installed or unassembled
    These 8-32 heavy duty terminals easily mount on PC boards and feature a notched leg that facilitates good mechanical and solder connections below the circuit board.
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 1209 1209 70181558
Product Name Low Profile 8-32 Thread-w/ Screw Assembled SCREW TERMINAL Terminal; 8-32 x 3/8; Brass; 0.375 in.;0.297 in.; Brass; Tin Plate; 15 A
Material Brass
Unlock Full Specs
to access all available technical data

Similar Products

Female PCB Terminal Accepts .205
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers
Terminal, Wide Roll Eyelet, 0.045In, Through Hole; Tab Size Metric Keystone - 22C9002 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-3571-ND - DigiKey
Specs
Terminal Type Horizontal
Material Brass
View Details