Keystone Electronics Corp. Male .250" Quick Fit Terminal Sturdi-Mount on Continuous Reel 1289-STR

Description
Part Number: 1289-STR Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Orientation: Vertical Packaging: Continuous Reel - 10,000 per reel Tab Size: .250 [6.4] x .032 [.81] Terminal Type: Quick Fit - 250 Tab UL Recognized: Yes - (USA & Canada) E201546
Request a Quote Datasheet
Description
Part Number: 1289-STR Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Orientation: Vertical Packaging: Continuous Reel - 10,000 per reel Tab Size: .250 [6.4] x .032 [.81] Terminal Type: Quick Fit - 250 Tab UL Recognized: Yes - (USA & Canada) E201546
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male .250
New Hyde Park, NY, USA
Male .250" Quick Fit Terminal Sturdi-Mount on Continuous Reel
1289-STR
Male .250" Quick Fit Terminal Sturdi-Mount on Continuous Reel 1289-STR
Part Number: 1289-STR Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Orientation: Vertical Packaging: Continuous Reel - 10,000 per reel Tab Size: .250 [6.4] x .032 [.81] Terminal Type: Quick Fit - 250 Tab UL Recognized: Yes - (USA & Canada) E201546

Part Number: 1289-STR

  • Current Rating: 20 Amps
  • Finish/Plating: Matte Tin
  • Material: Brass
  • Mounting: THM
  • Orientation: Vertical
  • Packaging: Continuous Reel - 10,000 per reel
  • Tab Size: .250 [6.4] x .032 [.81]
  • Terminal Type: Quick Fit - 250 Tab
  • UL Recognized: Yes - (USA & Canada) E201546
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1289-STR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
36-1289-STR-ND
Terminals - Quick Connects, Quick Disconnect Connectors 36-1289-STR-ND
MALE .250" QUICK FIT TERMINAL ST

MALE .250" QUICK FIT TERMINAL ST

Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1289-SCT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
36-1289-SCT-ND
Terminals - Quick Connects, Quick Disconnect Connectors 36-1289-SCT-ND
MALE .250" QUICK FIT TERMINAL ST

MALE .250" QUICK FIT TERMINAL ST

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
1289-STR
Terminals 1289-STR
Terminals MALE .250 QUICK FIT STURDI MNT 15A .540H

Terminals MALE .250 QUICK FIT STURDI MNT 15A .540H

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 1289-STR 36-1289-STR-ND 1289-STR
Product Name Male .250" Quick Fit Terminal Sturdi-Mount on Continuous Reel Terminals - Quick Connects, Quick Disconnect Connectors Terminals
Material Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - 36-6100DKR-ND - DigiKey
Specs
Terminal Type Standard
Material Phosphor Bronze
View Details
#4 Stud Lockwasher Solder Lug - 7314 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
5 suppliers
.205
Keystone Electronics Corp.
Specs
Material Copper; Brass
North American 20 to 16 AWG
View Details
2 suppliers