Keystone Electronics Corp. METRIC SCREW TERMINAL (WHITE) 7695-4

Description
Part Number: 7695-4 Color: White Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: M3
Request a Quote
Description
Part Number: 7695-4 Color: White Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: M3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7695-4 is a horizontal metric screw terminal with a white color-coded screw, designed for PC board mounting with snap-in legs. It accepts #14-22 AWG solid or stranded wire and features a captivated M3 thread screw. Rated for 15 amps, it has a brass terminal with matte tin plating and a brass screw with nickel plating. The screw is positioned above board level to prevent wicking during wave soldering. The terminal measures 11.50 mm in length and 7.90 mm in width with a 5.00 mm mounting pitch.

Datasheet Summary
Powered by GS/AI

The 7695-4 is a horizontal metric screw terminal with a white color-coded screw, designed for PC board mounting with snap-in legs. It accepts #14-22 AWG solid or stranded wire and features a captivated M3 thread screw. Rated for 15 amps, it has a brass terminal with matte tin plating and a brass screw with nickel plating. The screw is positioned above board level to prevent wicking during wave soldering. The terminal measures 11.50 mm in length and 7.90 mm in width with a 5.00 mm mounting pitch.

Suppliers

Company
Product
Description
Supplier Links
METRIC SCREW TERMINAL (WHITE) - 7695-4 - Keystone Electronics Corp.
New Hyde Park, NY, USA
METRIC SCREW TERMINAL (WHITE)
7695-4
METRIC SCREW TERMINAL (WHITE) 7695-4
Part Number: 7695-4 Color: White Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: M3

Part Number: 7695-4

  • Color: White
  • Current Rating: 15 Amps
  • Mounting: THM Snap-in
  • Orientation: Horizontal
  • Screw Packaging: Installed & Captivated
  • Thread: M3
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7695-4
Terminals 7695-4
Terminals METRIC SCREW TERM (WHITE)

Terminals METRIC SCREW TERM (WHITE)

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7695-4 7695-4
Product Name METRIC SCREW TERMINAL (WHITE) Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1613-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details
Male .250
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers
Terminals - Turret Connectors - 36-1528-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details