Keystone Electronics Corp. Terminals - Specialized Connectors 1499FT

Description
CONN TERM PIN CRIMP .062" TIN
Request a Quote
Description
CONN TERM PIN CRIMP .062" TIN
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 36-1499FT-ND is a specialized connector terminal designed for use in applications where space is limited. It features a micro terminal design that allows for easy press-fit installation into a .042 (1.07 mm) diameter hole, with the option to flare for a permanent fit. This terminal is suitable for supporting components in circuitry and is particularly useful in subminiature applications. The terminal is made from matte tin-plated brass, ensuring good conductivity and durability. It is designed to hold wire leads securely without the need for soldering, making it ideal for quick repairs or prototyping. The terminal's compact size and reliable performance make it a practical choice for engineers looking to optimize space in their designs.

Datasheet Summary
Powered by GS/AI

The 36-1499FT-ND is a specialized connector terminal designed for use in applications where space is limited. It features a micro terminal design that allows for easy press-fit installation into a .042 (1.07 mm) diameter hole, with the option to flare for a permanent fit. This terminal is suitable for supporting components in circuitry and is particularly useful in subminiature applications. The terminal is made from matte tin-plated brass, ensuring good conductivity and durability. It is designed to hold wire leads securely without the need for soldering, making it ideal for quick repairs or prototyping. The terminal's compact size and reliable performance make it a practical choice for engineers looking to optimize space in their designs.

Suppliers

Company
Product
Description
Supplier Links
Terminals - Specialized Connectors - 36-1499FT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Specialized Connectors
36-1499FT-ND
Terminals - Specialized Connectors 36-1499FT-ND
CONN TERM PIN CRIMP .062" TIN

CONN TERM PIN CRIMP .062" TIN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Wire Terminals
Product Number 36-1499FT-ND
Product Name Terminals - Specialized Connectors
Terminal Type Crimp On Pin
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1403 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Ring Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details