Keystone Electronics Corp. Vertical Screw Terminal w/ Screw-Assembled,Whie 7701-4

Description
Part Number: 7701-4 Color: White Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Thread: 6-32
Request a Quote
Description
Part Number: 7701-4 Color: White Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Thread: 6-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Vertical screw terminal with screw installed and captivated, designed for through-hole mounting on printed circuit boards. Accepts #14-22 AWG solid or stranded wire and features a 6-32 binding screw with brass nickel-plated head. Rated for 15 amps. Has a low-profile, no-rock design with anti-rotational features and mounts via four legs. The terminal body is brass with matte tin plate, and the color suffix -4 indicates a white screw. Provides wave soldering compatibility by positioning the binding screw above board level.

Datasheet Summary
Powered by GS/AI

Vertical screw terminal with screw installed and captivated, designed for through-hole mounting on printed circuit boards. Accepts #14-22 AWG solid or stranded wire and features a 6-32 binding screw with brass nickel-plated head. Rated for 15 amps. Has a low-profile, no-rock design with anti-rotational features and mounts via four legs. The terminal body is brass with matte tin plate, and the color suffix -4 indicates a white screw. Provides wave soldering compatibility by positioning the binding screw above board level.

Suppliers

Company
Product
Description
Supplier Links
Vertical Screw Terminal w/ Screw-Assembled,Whie - 7701-4 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Vertical Screw Terminal w/ Screw-Assembled,Whie
7701-4
Vertical Screw Terminal w/ Screw-Assembled,Whie 7701-4
Part Number: 7701-4 Color: White Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Thread: 6-32

Part Number: 7701-4

  • Color: White
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: Vertical
  • Screw Packaging: Installed & Captivated
  • Thread: 6-32
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7701-4
Terminals 7701-4
Terminals SCREW TERMINAL WHITE

Terminals SCREW TERMINAL WHITE

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7701-4 7701-4
Product Name Vertical Screw Terminal w/ Screw-Assembled,Whie Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1557-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1233-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Tin
View Details