Keystone Electronics Corp. Horizontal Screw Terminal w/Sems Screw-UnAssembled,Green 7690-6

Description
Part Number: 7690-6 Color: Green Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Unassembled Thread: 6-32
Request a Quote
Description
Part Number: 7690-6 Color: Green Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Unassembled Thread: 6-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Horizontal screw terminal with 6-32 binding screw, unassembled, designed for snap-in mounting on PCBs, accepting #14-22 AWG solid or stranded wire, rated for 15 amps, made of brass with matte tin plating, featuring a low-profile, stable, anti-rotational design for high-density packaging.

Datasheet Summary
Powered by GS/AI

Horizontal screw terminal with 6-32 binding screw, unassembled, designed for snap-in mounting on PCBs, accepting #14-22 AWG solid or stranded wire, rated for 15 amps, made of brass with matte tin plating, featuring a low-profile, stable, anti-rotational design for high-density packaging.

Suppliers

Company
Product
Description
Supplier Links
Horizontal Screw Terminal w/Sems Screw-UnAssembled,Green - 7690-6 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Horizontal Screw Terminal w/Sems Screw-UnAssembled,Green
7690-6
Horizontal Screw Terminal w/Sems Screw-UnAssembled,Green 7690-6
Part Number: 7690-6 Color: Green Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Unassembled Thread: 6-32

Part Number: 7690-6

  • Color: Green
  • Current Rating: 15 Amps
  • Mounting: THM Snap-in
  • Orientation: Horizontal
  • Screw Packaging: Unassembled
  • Thread: 6-32
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 7690-6
Product Name Horizontal Screw Terminal w/Sems Screw-UnAssembled,Green
Unlock Full Specs
to access all available technical data

Similar Products

Male .187
Specs
Terminal Type Push On Terminal
Material Brass
View Details
3 suppliers
Male .110
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
5 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-4120-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details