Part Number: 1205
Current Rating: 15 Amps
Mounting: Swage Mount
Orientation: Vertical
Screw Packaging: Screw not Included
Thread: 8-32
Keystone Electronics Corp.
Done
Request a Quote
Email Supplier
Description
Part Number: 1205
Current Rating: 15 Amps
Mounting: Swage Mount
Orientation: Vertical
Screw Packaging: Screw not Included
Thread: 8-32
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Part number 1205 is a low-profile screw terminal with an 8-32 thread, designed for use with spade terminals and featuring an anti-rotation tab. It is supplied without a screw and has a current rating of 15 amps. The terminal is made of brass with tin plating and mounts through a .047 inch (1.2 mm) hole. The physical profile includes a .375 inch (9.5 mm) diameter body and a contact height of .197 inch (5.0 mm).
Datasheet Summary Powered by GS/AI
Part number 1205 is a low-profile screw terminal with an 8-32 thread, designed for use with spade terminals and featuring an anti-rotation tab. It is supplied without a screw and has a current rating of 15 amps. The terminal is made of brass with tin plating and mounts through a .047 inch (1.2 mm) hole. The physical profile includes a .375 inch (9.5 mm) diameter body and a contact height of .197 inch (5.0 mm).