Keystone Electronics Corp. Terminals - Quick Connects, Quick Disconnect Connectors 1006

Description
CONN QC TAB 0.250 3 PAIR
Request a Quote Datasheet
Description
CONN QC TAB 0.250 3 PAIR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1006-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
36-1006-ND
Terminals - Quick Connects, Quick Disconnect Connectors 36-1006-ND
CONN QC TAB 0.250 3 PAIR

CONN QC TAB 0.250 3 PAIR

Buy Now Datasheet
Terminal, Male Disconnect, 0.25In; Tab Size Metric Keystone - 24C7825 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 0.25In; Tab Size Metric Keystone
24C7825
Terminal, Male Disconnect, 0.25In; Tab Size Metric Keystone 24C7825
TERMINAL, MALE DISCONNECT, 0.25IN; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:3.3mm; Terminal Plating:Tin; Product Range:-; Board Thickness:0.032"; Material:BrassRoHS Compliant: Yes

TERMINAL, MALE DISCONNECT, 0.25IN; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:3.3mm; Terminal Plating:Tin; Product Range:-; Board Thickness:0.032"; Material:BrassRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 36-1006-ND 24C7825
Product Name Terminals - Quick Connects, Quick Disconnect Connectors Terminal, Male Disconnect, 0.25In; Tab Size Metric Keystone
Terminal Type Angled - 90° Splice/PCB Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1633-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End, Pin
Material Brass
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details