Keystone Electronics Corp. Male .187" Quick Fit Terminal 30 Deg 4919

Description
Part Number: 4919 Current Rating: 25 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.046 Orientation: 30 Degree Tab Size: .187 [4.8] x .020 [.51] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote
Description
Part Number: 4919 Current Rating: 25 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.046 Orientation: 30 Degree Tab Size: .187 [4.8] x .020 [.51] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 4919 is a male Quick-Fit terminal for PCB mounting, featuring a 30-degree angle and a .187 inch (4.8 mm) tab. It is made of brass with tin plating and has a mounting hole diameter of .052 inch (1.3 mm). The terminal is UL recognized under File Number E201546 and complies with NEMA2-1982-(1988) and UL310 standards.

Datasheet Summary
Powered by GS/AI

The 4919 is a male Quick-Fit terminal for PCB mounting, featuring a 30-degree angle and a .187 inch (4.8 mm) tab. It is made of brass with tin plating and has a mounting hole diameter of .052 inch (1.3 mm). The terminal is UL recognized under File Number E201546 and complies with NEMA2-1982-(1988) and UL310 standards.

Suppliers

Company
Product
Description
Supplier Links
Male .187
New Hyde Park, NY, USA
Male .187" Quick Fit Terminal 30 Deg
4919
Male .187" Quick Fit Terminal 30 Deg 4919
Part Number: 4919 Current Rating: 25 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.046 Orientation: 30 Degree Tab Size: .187 [4.8] x .020 [.51] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546

Part Number: 4919

  • Current Rating: 25 Amps
  • Finish/Plating: Matte Tin
  • Material: Brass
  • Mounting: THM
  • Mounting Hole: 0.046
  • Orientation: 30 Degree
  • Tab Size: .187 [4.8] x .020 [.51]
  • Terminal Style: PCB Male
  • Terminal Type: Quick-Fit
  • UL Recognized: Yes - (USA & Canada) E201546
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - 36-4919-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
36-4919-ND
Terminals - Quick Connects, Quick Disconnect Connectors 36-4919-ND
CONN QC TAB 0.187 SOLDER

CONN QC TAB 0.187 SOLDER

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 4919 36-4919-ND
Product Name Male .187" Quick Fit Terminal 30 Deg Terminals - Quick Connects, Quick Disconnect Connectors
Terminal Type Push On Terminal Angled - 30°
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - 36-1222-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Tin
View Details
Low Profile -Vertical Entry Mini Auto Clip, THM - 3564 - Keystone Electronics Corp.
Specs
Material Brass
View Details
Single Turret Terminal - 1572-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Brass
View Details
2 suppliers
PTFE Insulated Bottom Mount Solder Terminal - 11311 - Keystone Electronics Corp.
Specs
Material Brass, Tin Plated Terminals; White PTFE Bushing
View Details
3 suppliers