Keystone Electronics Corp. Vertical Screw Terminal w/Green Screw-Unassembled 7697-6

Description
Part Number: 7697-6 Color: Green Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Unassembled Terminal Body Style: Extended Thread: 6-32
Request a Quote Datasheet
Description
Part Number: 7697-6 Color: Green Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Unassembled Terminal Body Style: Extended Thread: 6-32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vertical Screw Terminal w/Green Screw-Unassembled - 7697-6 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Vertical Screw Terminal w/Green Screw-Unassembled
7697-6
Vertical Screw Terminal w/Green Screw-Unassembled 7697-6
Part Number: 7697-6 Color: Green Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Unassembled Terminal Body Style: Extended Thread: 6-32

Part Number: 7697-6

  • Color: Green
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: Vertical
  • Screw Packaging: Unassembled
  • Terminal Body Style: Extended
  • Thread: 6-32
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 7697-6
Product Name Vertical Screw Terminal w/Green Screw-Unassembled
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Insulated Turret to Pin Solder Terminal - 11216 - Keystone Electronics Corp.
Specs
Material Brass, Tin Plated Terminals; White PTFE Bushing
View Details
2 suppliers
Terminals - Turret Connectors - 36-1574-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details
Terminals - Specialized Connectors - 36-11361-ND - DigiKey
Specs
Terminal Type Double End, Feed Through
View Details
2 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1221-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Tin
View Details