Keystone Electronics Corp. Low Profile 6-32 Thread-w/ Screw Assembled 1201

Description
Part Number: 1201 Current Rating: 15 Amps Mounting: Swage Mount Orientation: Vertical Screw Packaging: Installed & Captivated Thread: 6-32
Request a Quote Datasheet
Description
Part Number: 1201 Current Rating: 15 Amps Mounting: Swage Mount Orientation: Vertical Screw Packaging: Installed & Captivated Thread: 6-32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Profile 6-32 Thread-w/ Screw Assembled - 1201 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Low Profile 6-32 Thread-w/ Screw Assembled
1201
Low Profile 6-32 Thread-w/ Screw Assembled 1201
Part Number: 1201 Current Rating: 15 Amps Mounting: Swage Mount Orientation: Vertical Screw Packaging: Installed & Captivated Thread: 6-32

Part Number: 1201

  • Current Rating: 15 Amps
  • Mounting: Swage Mount
  • Orientation: Vertical
  • Screw Packaging: Installed & Captivated
  • Thread: 6-32
Buy Now Datasheet
Terminal; 6-32 x 1/4; Stainless Steel; 0.375 in.; 0.187 in.; Brass; Tin Plate - 70181556 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; 6-32 x 1/4; Stainless Steel; 0.375 in.; 0.187 in.; Brass; Tin Plate
70181556
Terminal; 6-32 x 1/4; Stainless Steel; 0.375 in.; 0.187 in.; Brass; Tin Plate 70181556
6-32 Insert Terminal, Current 15 A, Terminal Material Brass, Terminal Plate Tin Easy to connect using solid or stranded wire, crimp lugs or terminals Anti-rotation tab for use with spade terminals Supplied with screw installed and captivated, with screw unassembled, or without screw These sturdy, easy to mount spacing saving 6-32 insert terminals are available with screws installed and captivated. They are also available with the screw unassembled or without a screw.

6-32 Insert Terminal, Current 15 A, Terminal Material Brass, Terminal Plate Tin

  • Easy to connect using solid or stranded wire, crimp lugs or terminals
  • Anti-rotation tab for use with spade terminals
  • Supplied with screw installed and captivated, with screw unassembled, or without screw
    These sturdy, easy to mount spacing saving 6-32 insert terminals are available with screws installed and captivated. They are also available with the screw unassembled or without a screw.
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 1201 70181556
Product Name Low Profile 6-32 Thread-w/ Screw Assembled Terminal; 6-32 x 1/4; Stainless Steel; 0.375 in.; 0.187 in.; Brass; Tin Plate
Material Brass
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - 36-1006-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
2 suppliers
#6 Stud Lockwasher Solder Lug - 7312 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
5 suppliers
Terminals - Turret Connectors - 36-11512-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details