Keystone Electronics Corp. Male .110" Quick Fit Terminal 30 Deg 4916

Description
Part Number: 4916 Current Rating: 25 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.046 Orientation: 30 Degree Tab Size: .110 [2.8] x .020 [.51] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote
Description
Part Number: 4916 Current Rating: 25 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.046 Orientation: 30 Degree Tab Size: .110 [2.8] x .020 [.51] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 4916 is a 30-degree angled, male Quick-Fit terminal made of brass with tin plating, designed for through-hole mounting with a .046 inch (1.2 mm) hole diameter and a .110 inch (2.8 mm) tab. It complies with UL310 and NEMA2-1982-(1988) standards and is recognized by Underwriters Laboratories under File Number E201546. The terminal features a .020 inch (0.50 mm) material thickness and is RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

The 4916 is a 30-degree angled, male Quick-Fit terminal made of brass with tin plating, designed for through-hole mounting with a .046 inch (1.2 mm) hole diameter and a .110 inch (2.8 mm) tab. It complies with UL310 and NEMA2-1982-(1988) standards and is recognized by Underwriters Laboratories under File Number E201546. The terminal features a .020 inch (0.50 mm) material thickness and is RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
Male .110
New Hyde Park, NY, USA
Male .110" Quick Fit Terminal 30 Deg
4916
Male .110" Quick Fit Terminal 30 Deg 4916
Part Number: 4916 Current Rating: 25 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.046 Orientation: 30 Degree Tab Size: .110 [2.8] x .020 [.51] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546

Part Number: 4916

  • Current Rating: 25 Amps
  • Finish/Plating: Matte Tin
  • Material: Brass
  • Mounting: THM
  • Mounting Hole: 0.046
  • Orientation: 30 Degree
  • Tab Size: .110 [2.8] x .020 [.51]
  • Terminal Style: PCB Male
  • Terminal Type: Quick-Fit
  • UL Recognized: Yes - (USA & Canada) E201546
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - 36-4916-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
36-4916-ND
Terminals - Quick Connects, Quick Disconnect Connectors 36-4916-ND
CONN QC TAB 0.110 SOLDER

CONN QC TAB 0.110 SOLDER

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 4916 36-4916-ND
Product Name Male .110" Quick Fit Terminal 30 Deg Terminals - Quick Connects, Quick Disconnect Connectors
Terminal Type Push On Terminal Angled - 30°
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1525-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
Male .250
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
5 suppliers
Terminal, Wide Roll Eyelet, 0.102In, Thd; Tab Size Metric Keystone - 31C7027 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
View Details