Keystone Electronics Corp. Vertical Screw Terminal w/Blue Screw-Unassembled 7697-5

Description
Part Number: 7697-5 Color: Blue Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Unassembled Terminal Body Style: Extended Thread: 6-32
Request a Quote
Description
Part Number: 7697-5 Color: Blue Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Unassembled Terminal Body Style: Extended Thread: 6-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7697-5 is a vertical, extended heavy-duty screw terminal with a 6-32 x 0.375 in brass binding head screw supplied unassembled, rated for 15 amps. The terminal is made of brass with a matte tin plate and features a mounting footprint of 0.312 in hole spacing with 0.062 in hole diameter. The color-coded blue screw option is available and must be added to the catalog number as a suffix. It is designed for printed circuit board mounting.

Datasheet Summary
Powered by GS/AI

The 7697-5 is a vertical, extended heavy-duty screw terminal with a 6-32 x 0.375 in brass binding head screw supplied unassembled, rated for 15 amps. The terminal is made of brass with a matte tin plate and features a mounting footprint of 0.312 in hole spacing with 0.062 in hole diameter. The color-coded blue screw option is available and must be added to the catalog number as a suffix. It is designed for printed circuit board mounting.

Suppliers

Company
Product
Description
Supplier Links
Vertical Screw Terminal w/Blue Screw-Unassembled - 7697-5 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Vertical Screw Terminal w/Blue Screw-Unassembled
7697-5
Vertical Screw Terminal w/Blue Screw-Unassembled 7697-5
Part Number: 7697-5 Color: Blue Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Unassembled Terminal Body Style: Extended Thread: 6-32

Part Number: 7697-5

  • Color: Blue
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: Vertical
  • Screw Packaging: Unassembled
  • Terminal Body Style: Extended
  • Thread: 6-32
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 7697-5
Product Name Vertical Screw Terminal w/Blue Screw-Unassembled
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1540-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
Forked Turret Terminal - 1533-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Brass
View Details
2 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1242-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Tin
View Details