Keystone Electronics Corp. Male .110" Quick Fit Terminal 4906

Description
Part Number: 4906 Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.052 Orientation: Horizontal Tab Size: .110 [2.8] x .032 [.81] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote
Description
Part Number: 4906 Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.052 Orientation: Horizontal Tab Size: .110 [2.8] x .032 [.81] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 4906 is a brass, tin-plated male Quick-Fit terminal for PCB mounting, designed to meet UL 310 and NEMA2-1982-(1988) standards. It features a .032 inch (0.81 mm) thick tab and a .052 inch (1.3 mm) diameter mounting hole. The terminal is UL recognized under File Number E201546 and is RoHS compliant. The tab dimensions are .110 inch (2.8 mm) by .032 inch (0.81 mm).

Datasheet Summary
Powered by GS/AI

The 4906 is a brass, tin-plated male Quick-Fit terminal for PCB mounting, designed to meet UL 310 and NEMA2-1982-(1988) standards. It features a .032 inch (0.81 mm) thick tab and a .052 inch (1.3 mm) diameter mounting hole. The terminal is UL recognized under File Number E201546 and is RoHS compliant. The tab dimensions are .110 inch (2.8 mm) by .032 inch (0.81 mm).

Suppliers

Company
Product
Description
Supplier Links
Male .110
New Hyde Park, NY, USA
Male .110" Quick Fit Terminal
4906
Male .110" Quick Fit Terminal 4906
Part Number: 4906 Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.052 Orientation: Horizontal Tab Size: .110 [2.8] x .032 [.81] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546

Part Number: 4906

  • Current Rating: 20 Amps
  • Finish/Plating: Matte Tin
  • Material: Brass
  • Mounting: THM
  • Mounting Hole: 0.052
  • Orientation: Horizontal
  • Tab Size: .110 [2.8] x .032 [.81]
  • Terminal Style: PCB Male
  • Terminal Type: Quick-Fit
  • UL Recognized: Yes - (USA & Canada) E201546
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - 36-4906-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
36-4906-ND
Terminals - Quick Connects, Quick Disconnect Connectors 36-4906-ND
CONN QC TAB 0.110 SOLDER

CONN QC TAB 0.110 SOLDER

Buy Now Datasheet
PC QUICK-FIT TERMINAL - 4906 - Heilind Electronics, Inc.
Wilmington, MA, United States
PC QUICK-FIT TERMINAL
4906
PC QUICK-FIT TERMINAL 4906
PC QUICK-FIT TERMINAL

PC QUICK-FIT TERMINAL

Buy Now
Terminal; Tab Size Metric Keystone - 62W5130 - Newark, An Avnet Company
Chicago, IL, United States
Terminal; Tab Size Metric Keystone
62W5130
Terminal; Tab Size Metric Keystone 62W5130
TERMINAL; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.3mm; Terminal Plating:Tin; Product Range:-; Tab Width:0.11" RoHS Compliant: Yes

TERMINAL; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.3mm; Terminal Plating:Tin; Product Range:-; Tab Width:0.11" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 4906 36-4906-ND 4906 62W5130
Product Name Male .110" Quick Fit Terminal Terminals - Quick Connects, Quick Disconnect Connectors PC QUICK-FIT TERMINAL Terminal; Tab Size Metric Keystone
Terminal Type Push On Terminal Standard Splice/PCB Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1519-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
Male .187
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
3 suppliers
#6 Stud Lockwasher Solder Lug - 7312 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
5 suppliers
Terminals - Turret Connectors - 36-1527-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details