Keystone Electronics Corp. Terminals - Quick Connects, Quick Disconnect Connectors 3534

Description
CONN QC RCPT 0.110 SOLDER
Request a Quote Datasheet
Description
CONN QC RCPT 0.110 SOLDER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Quick Connects, Quick Disconnect Connectors - 36-3534-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
36-3534-ND
Terminals - Quick Connects, Quick Disconnect Connectors 36-3534-ND
CONN QC RCPT 0.110 SOLDER

CONN QC RCPT 0.110 SOLDER

Buy Now Datasheet
Quick-Fit Terminal, PC; Brass; Nickel; UL Listed; 0.187 x 0.020 in.; Vertical - 70181575 - Allied Electronics, Inc.
Fort Worth, TX, USA
Quick-Fit Terminal, PC; Brass; Nickel; UL Listed; 0.187 x 0.020 in.; Vertical
70181575
Quick-Fit Terminal, PC; Brass; Nickel; UL Listed; 0.187 x 0.020 in.; Vertical 70181575
PC Quick-Fit Vertical Female Type Terminals Nickel-plated brass material The material of the terminal is nickel-plated brass.

PC Quick-Fit Vertical Female Type Terminals

  • Nickel-plated brass material
    The material of the terminal is nickel-plated brass.
Supplier's Site
Terminal, Female Disconnect, 0.11In, Thd; Tab Size Metric Keystone - 62W5659 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 0.11In, Thd; Tab Size Metric Keystone
62W5659
Terminal, Female Disconnect, 0.11In, Thd; Tab Size Metric Keystone 62W5659
TERMINAL, FEMALE DISCONNECT, 0.11IN, THD; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Terminal Material:Brass; Mounting Hole Dia:1.65mm; Terminal Plating:Tin; Product Range:-; Board Thickness:0.012" RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 0.11IN, THD; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Terminal Material:Brass; Mounting Hole Dia:1.65mm; Terminal Plating:Tin; Product Range:-; Board Thickness:0.012" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 36-3534-ND 70181575 62W5659
Product Name Terminals - Quick Connects, Quick Disconnect Connectors Quick-Fit Terminal, PC; Brass; Nickel; UL Listed; 0.187 x 0.020 in.; Vertical Terminal, Female Disconnect, 0.11In, Thd; Tab Size Metric Keystone
Terminal Type Standard Splice/PCB Terminal
Unlock Full Specs
to access all available technical data