Keystone Electronics Corp. Slim-Line PC Screw Terminal, 90°-Black Screw Captivated 7757-3

Description
Part Number: 7757-3 Color: Black Current Rating: 15 Amps Mounting: THM Orientation: 90 Degree Screw Packaging: Installed & Captivated Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive
Request a Quote Datasheet
Description
Part Number: 7757-3 Color: Black Current Rating: 15 Amps Mounting: THM Orientation: 90 Degree Screw Packaging: Installed & Captivated Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slim-Line PC Screw Terminal, 90°-Black Screw Captivated - 7757-3 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Slim-Line PC Screw Terminal, 90°-Black Screw Captivated
7757-3
Slim-Line PC Screw Terminal, 90°-Black Screw Captivated 7757-3
Part Number: 7757-3 Color: Black Current Rating: 15 Amps Mounting: THM Orientation: 90 Degree Screw Packaging: Installed & Captivated Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive

Part Number: 7757-3

  • Color: Black
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: 90 Degree
  • Screw Packaging: Installed & Captivated
  • Thread: 6-32

Other Screw Options Available

PART NUMBER - SCREW HEAD COLOR - SCREW TYPE
Nickel 6-32 Combo Drive
Red 6-32 Combo Drive
Black 6-32 Combo Drive
White 6-32 Combo Drive
Blue 6-32 Combo Drive
Green 6-32 Combo Drive
Yellow 6-32 Combo Drive

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 7757-3
Product Name Slim-Line PC Screw Terminal, 90°-Black Screw Captivated
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - 36-3545-ND - DigiKey
Specs
Terminal Type Horizontal
Material Brass
View Details
3 suppliers
Terminals - Turret Connectors - 36-1562-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
2 suppliers
Terminals - Turret Connectors - 36-11511-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details
Horizontal Entry Quick Fit Terminal, T&R - 3599TR - Keystone Electronics Corp.
Specs
Material Brass
View Details