Keystone Electronics Corp. METRIC SCREW TERMINAL (RED) 7695-2

Description
Part Number: 7695-2 Color: Red Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: M3
Request a Quote Datasheet
Description
Part Number: 7695-2 Color: Red Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: M3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METRIC SCREW TERMINAL (RED) - 7695-2 - Keystone Electronics Corp.
New Hyde Park, NY, USA
METRIC SCREW TERMINAL (RED)
7695-2
METRIC SCREW TERMINAL (RED) 7695-2
Part Number: 7695-2 Color: Red Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: M3

Part Number: 7695-2

  • Color: Red
  • Current Rating: 15 Amps
  • Mounting: THM Snap-in
  • Orientation: Horizontal
  • Screw Packaging: Installed & Captivated
  • Thread: M3
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7695-2
Terminals 7695-2
Terminals METRIC SCREW TERM (RED)

Terminals METRIC SCREW TERM (RED)

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7695-2 7695-2
Product Name METRIC SCREW TERMINAL (RED) Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - 36-1270-ND - DigiKey
Specs
Terminal Type Angled - 30°
Material Brass
View Details
Female PCB Terminal Accepts .187
Specs
Terminal Type Push On Terminal
Material Brass
View Details
3 suppliers
Terminals - Turret Connectors - 36-1532-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Surface Mountable Male .250
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers