Keystone Electronics Corp. #6 Stud Solder Lug 7326

Description
Part Number: 7326 Finish/Plating: Matte Tin Hole Size: #6, M3.5 Material: Brass
Request a Quote
Description
Part Number: 7326 Finish/Plating: Matte Tin Hole Size: #6, M3.5 Material: Brass
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Lockwasher terminal lugs made of .018-inch (.46 mm) brass with tin plating, designed for #6 stud mounting (0.140 in or 3.6 mm), feature a hole diameter of 0.093 in (2.36 mm) and a barrel height of 0.312 in (7.9 mm). The part is RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

Lockwasher terminal lugs made of .018-inch (.46 mm) brass with tin plating, designed for #6 stud mounting (0.140 in or 3.6 mm), feature a hole diameter of 0.093 in (2.36 mm) and a barrel height of 0.312 in (7.9 mm). The part is RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
#6 Stud Solder Lug - 7326 - Keystone Electronics Corp.
New Hyde Park, NY, USA
#6 Stud Solder Lug
7326
#6 Stud Solder Lug 7326
Part Number: 7326 Finish/Plating: Matte Tin Hole Size: #6, M3.5 Material: Brass

Part Number: 7326

  • Finish/Plating: Matte Tin
  • Hole Size: #6, M3.5
  • Material: Brass
Buy Now Datasheet
Terminals - Solder Lug Connectors - 36-7326-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Solder Lug Connectors
36-7326-ND
Terminals - Solder Lug Connectors 36-7326-ND
CONN TERM LUG RING #6 FLAT

CONN TERM LUG RING #6 FLAT

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7326
Terminals 7326
Terminals #6 BRASS MATTE TINNED LUG

Terminals #6 BRASS MATTE TINNED LUG

Buy Now Datasheet
Lug; Solder Terminal; 0.14 in.; 39037 in.; 0.02 in. - 70182882 - Allied Electronics, Inc.
Fort Worth, TX, USA
Lug; Solder Terminal; 0.14 in.; 39037 in.; 0.02 in.
70182882
Lug; Solder Terminal; 0.14 in.; 39037 in.; 0.02 in. 70182882
Lockwasher and Solder Terminal Lug, 11⁄16 " Length, 17⁄64 " Width Solder lug terminal 0.020 " brass, tin plate material.

Lockwasher and Solder Terminal Lug, 11⁄16 " Length, 17⁄64 " Width

  • Solder lug terminal
    0.020 " brass, tin plate material.
Supplier's Site
Terminal, Mechanical Lug, #6, Solder; Stud Size Imperial Keystone - 91B0513 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Mechanical Lug, #6, Solder; Stud Size Imperial Keystone
91B0513
Terminal, Mechanical Lug, #6, Solder; Stud Size Imperial Keystone 91B0513
TERMINAL, MECHANICAL LUG, #6, SOLDER; Stud Size - Imperial:#6; Stud Size - Metric:M3.5; Terminal Material:Brass; Product Range:-; Connector Type:Lug, Mechanical; Contact Material:Brass; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

TERMINAL, MECHANICAL LUG, #6, SOLDER; Stud Size - Imperial:#6; Stud Size - Metric:M3.5; Terminal Material:Brass; Product Range:-; Connector Type:Lug, Mechanical; Contact Material:Brass; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 7326 36-7326-ND 7326 70182882 91B0513
Product Name #6 Stud Solder Lug Terminals - Solder Lug Connectors Terminals Lug; Solder Terminal; 0.14 in.; 39037 in.; 0.02 in. Terminal, Mechanical Lug, #6, Solder; Stud Size Imperial Keystone
Terminal Type Wire Lug Long Stem, Straight Wire Lug Ground Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1633-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End, Pin
Material Brass
View Details
METRIC SCREW TERMINAL (GREEN) - 7698-6 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-4005-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Brass
View Details
3 suppliers
Terminals - Turret Connectors - 36-11303-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details
2 suppliers