Keystone Electronics Corp. METRIC SCREW TERMINAL (GREEN) 7689-6

Description
Part Number: 7689-6 Color: Green Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Unassembled Thread: M3 PCB Screw Terminal
Request a Quote
Description
Part Number: 7689-6 Color: Green Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Unassembled Thread: M3 PCB Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7689-6 is a horizontal, snap-in metric screw terminal for printed circuit boards, accepting #14-22 AWG solid or stranded wire, with an M3 thread and rated for 15 Amps. It is supplied with an unassembled brass screw, nickel-plated, and features a green color-coded screw. The terminal has a matte tin-plated brass contact and four mounting legs for secure PCB mounting, with screw head height above board level to prevent wicking during wave soldering.

Datasheet Summary
Powered by GS/AI

The 7689-6 is a horizontal, snap-in metric screw terminal for printed circuit boards, accepting #14-22 AWG solid or stranded wire, with an M3 thread and rated for 15 Amps. It is supplied with an unassembled brass screw, nickel-plated, and features a green color-coded screw. The terminal has a matte tin-plated brass contact and four mounting legs for secure PCB mounting, with screw head height above board level to prevent wicking during wave soldering.

Suppliers

Company
Product
Description
Supplier Links
METRIC SCREW TERMINAL (GREEN) - 7689-6 - Keystone Electronics Corp.
New Hyde Park, NY, USA
METRIC SCREW TERMINAL (GREEN)
7689-6
METRIC SCREW TERMINAL (GREEN) 7689-6
Part Number: 7689-6 Color: Green Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Unassembled Thread: M3 PCB Screw Terminal

Part Number: 7689-6

  • Color: Green
  • Current Rating: 15 Amps
  • Mounting: THM Snap-in
  • Orientation: Horizontal
  • Screw Packaging: Unassembled
  • Thread: M3
  • PCB Screw Terminal
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 7689-6
Product Name METRIC SCREW TERMINAL (GREEN)
Unlock Full Specs
to access all available technical data

Similar Products

Male .187
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers
Terminals - Turret Connectors - 36-11363-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
Features Insulated
View Details
2 suppliers
METRIC SCREW TERMINAL (BLACK) - 7696-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers