Part Number: 7690-SEMS
Color: Sems
Current Rating: 15 Amps
Mounting: THM Snap-in
Orientation: Horizontal
Screw Packaging: Unassembled
Thread: 6-32
Keystone Electronics Corp.
Done
Request a Quote
Email Supplier
Description
Part Number: 7690-SEMS
Color: Sems
Current Rating: 15 Amps
Mounting: THM Snap-in
Orientation: Horizontal
Screw Packaging: Unassembled
Thread: 6-32
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 7690-SEMS is a horizontal screw terminal with a 6-32 thread, designed for unmounted screw assembly. It features a brass contact with matte tin plating, a captivated free-spinning lock washer to prevent wire twisting during tightening, and a steel nickel-plated screw. The terminal is rated for 15 amps and has a contact height of 0.295 inch, with a terminal body length of 0.450 inch. The screw is supplied separately and not installed.
Datasheet Summary Powered by GS/AI
The 7690-SEMS is a horizontal screw terminal with a 6-32 thread, designed for unmounted screw assembly. It features a brass contact with matte tin plating, a captivated free-spinning lock washer to prevent wire twisting during tightening, and a steel nickel-plated screw. The terminal is rated for 15 amps and has a contact height of 0.295 inch, with a terminal body length of 0.450 inch. The screw is supplied separately and not installed.