Keystone Electronics Corp. Low Profile -Vertical Entry Mini Auto Clip, SMT, T&R 3563TR

Description
Part Number: 3563TR Current Rating: 15 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Reference: Littelfuse 297 or 997 series / Bussmann ATM series / APM / or equivalent Fuse Size: Mini Automotive Material: Brass Mounting: SMT Packaging: Tape and Reel - 1,500 / 13" reel UL Recognized: Yes - (USA & Canada) E354010 Use for Sturdi-Mount version, extra wide mounting pads increase mounting stability.
Request a Quote
Description
Part Number: 3563TR Current Rating: 15 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Reference: Littelfuse 297 or 997 series / Bussmann ATM series / APM / or equivalent Fuse Size: Mini Automotive Material: Brass Mounting: SMT Packaging: Tape and Reel - 1,500 / 13" reel UL Recognized: Yes - (USA & Canada) E354010 Use for Sturdi-Mount version, extra wide mounting pads increase mounting stability.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The part is a low-profile, vertical-entry, surface-mount automotive fuse holder for Mini blade fuses, designed for Littelfuse 297 or 997 series and Bussmann ATM series equivalents. It features brass contacts with matte tin plating, a glass-filled nylon insulator rated UL 94V-0, and a UL current rating of 15 amps at 500V AC. The operating temperature range is -50°C to +145°C. It is packaged in tape and reel format with a 24mm wide tape, 12mm pitch, and 1,500 pieces per 13-inch reel. The mounting footprint supports surface mount installation with a compatible pad layout for stability during wave soldering.

Datasheet Summary
Powered by GS/AI

The part is a low-profile, vertical-entry, surface-mount automotive fuse holder for Mini blade fuses, designed for Littelfuse 297 or 997 series and Bussmann ATM series equivalents. It features brass contacts with matte tin plating, a glass-filled nylon insulator rated UL 94V-0, and a UL current rating of 15 amps at 500V AC. The operating temperature range is -50°C to +145°C. It is packaged in tape and reel format with a 24mm wide tape, 12mm pitch, and 1,500 pieces per 13-inch reel. The mounting footprint supports surface mount installation with a compatible pad layout for stability during wave soldering.

Suppliers

Company
Product
Description
Supplier Links
Low Profile -Vertical Entry Mini Auto Clip, SMT, T&R - 3563TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
Low Profile -Vertical Entry Mini Auto Clip, SMT, T&R
3563TR
Low Profile -Vertical Entry Mini Auto Clip, SMT, T&R 3563TR
Part Number: 3563TR Current Rating: 15 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Reference: Littelfuse 297 or 997 series / Bussmann ATM series / APM / or equivalent Fuse Size: Mini Automotive Material: Brass Mounting: SMT Packaging: Tape and Reel - 1,500 / 13" reel UL Recognized: Yes - (USA & Canada) E354010 Use for Sturdi-Mount version, extra wide mounting pads increase mounting stability.

Part Number: 3563TR

  • Current Rating: 15 Amps
  • Finish/Plating: Matte Tin
  • Fuse Entry: Vertical
  • Fuse Reference: Littelfuse 297 or 997 series / Bussmann ATM series / APM / or equivalent
  • Fuse Size: Mini Automotive
  • Material: Brass
  • Mounting: SMT
  • Packaging: Tape and Reel - 1,500 / 13" reel
  • UL Recognized: Yes - (USA & Canada) E354010
  • Use for Sturdi-Mount version, extra wide mounting pads increase mounting stability.
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 3563TR
Product Name Low Profile -Vertical Entry Mini Auto Clip, SMT, T&R
Material Brass
Unlock Full Specs
to access all available technical data

Similar Products

#4 Stud Lockwasher Solder Lug - 7317 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
4 suppliers
Male .205
Specs
Terminal Type Push On Terminal
Material Brass
View Details
3 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1261-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
2 suppliers