Keystone Electronics Corp. Snap In PC Mount -Supplied w/Screw-Unassembled 7690

Description
Part Number: 7690 Color: Nickel Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Unassembled Thread: 6-32 Other Screw Options Available Part Number - Screw Head Color - Screw Type 7690 Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive Nickel 6-32 SEMS Screw
Request a Quote Datasheet
Description
Part Number: 7690 Color: Nickel Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Unassembled Thread: 6-32 Other Screw Options Available Part Number - Screw Head Color - Screw Type 7690 Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive Nickel 6-32 SEMS Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap In PC Mount -Supplied w/Screw-Unassembled - 7690 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Snap In PC Mount -Supplied w/Screw-Unassembled
7690
Snap In PC Mount -Supplied w/Screw-Unassembled 7690
Part Number: 7690 Color: Nickel Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Unassembled Thread: 6-32 Other Screw Options Available Part Number - Screw Head Color - Screw Type 7690 Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive Nickel 6-32 SEMS Screw

Part Number: 7690

  • Color: Nickel
  • Current Rating: 15 Amps
  • Mounting: THM Snap-in
  • Orientation: Horizontal
  • Screw Packaging: Unassembled
  • Thread: 6-32

Other Screw Options Available

Part Number - Screw Head Color - Screw Type
7690 Nickel 6-32 Combo Drive
Red 6-32 Combo Drive
Black 6-32 Combo Drive
White 6-32 Combo Drive
Blue 6-32 Combo Drive
Green 6-32 Combo Drive
Yellow 6-32 Combo Drive
Nickel 6-32 SEMS Screw

Buy Now Datasheet
Terminal; 6-32; Brass; 1/4 in.; 0.310 in.; 0.512 in.; 0.512 in.; Brass; Tin - 70181561 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; 6-32; Brass; 1/4 in.; 0.310 in.; 0.512 in.; 0.512 in.; Brass; Tin
70181561
Terminal; 6-32; Brass; 1/4 in.; 0.310 in.; 0.512 in.; 0.512 in.; Brass; Tin 70181561
Snap-In PC Mount Screw Terminals, Nickel Plated Brass Screw, 15 A Current Rating Low profile Stable, no-rock design with exclusive anti-rotational feature Easily mounts with four legs into pre-drilled or punched holes Accepts 14-22 AWG solid or stranded wire, crimp-type terminals or Ideally suited for high-density packaging Spac These easy-to-mount, multipurpose screw type terminals are a practical, low-cost alternative to PC screw type edge connectors, barrier blocks, terminal boards and terminal strips. Steadfast and easy to install, will accommodate solid or stranded wire, cri

Snap-In PC Mount Screw Terminals, Nickel Plated Brass Screw, 15 A Current Rating

  • Low profile
  • Stable, no-rock design with exclusive anti-rotational feature
  • Easily mounts with four legs into pre-drilled or punched holes
  • Accepts 14-22 AWG solid or stranded wire, crimp-type terminals or
  • Ideally suited for high-density packaging
  • Spac
    These easy-to-mount, multipurpose screw type terminals are a practical, low-cost alternative to PC screw type edge connectors, barrier blocks, terminal boards and terminal strips. Steadfast and easy to install, will accommodate solid or stranded wire, cri
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 7690 70181561
Product Name Snap In PC Mount -Supplied w/Screw-Unassembled Terminal; 6-32; Brass; 1/4 in.; 0.310 in.; 0.512 in.; 0.512 in.; Brass; Tin
Material Brass
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1575-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details
Terminals - Turret Connectors - 36-1514-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details