Keystone Electronics Corp. Horizontal Screw Terminal w/Screw-UnAssembled, White 7690-4

Description
Part Number: 7690-4 Color: White Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Unassembled Thread: 6-32
Request a Quote
Description
Part Number: 7690-4 Color: White Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Unassembled Thread: 6-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Horizontal screw terminals with unassembled 6-32 binding screws, rated for 15 amps, accept #14-22 AWG solid or stranded wire and are made of brass with matte tin plating. The terminal mounts via four legs into pre-drilled or punched holes and features a low-profile, non-rocking design with an anti-rotational feature. Screws are not installed, allowing for color-coding by adding a suffix to the catalog number.

Datasheet Summary
Powered by GS/AI

Horizontal screw terminals with unassembled 6-32 binding screws, rated for 15 amps, accept #14-22 AWG solid or stranded wire and are made of brass with matte tin plating. The terminal mounts via four legs into pre-drilled or punched holes and features a low-profile, non-rocking design with an anti-rotational feature. Screws are not installed, allowing for color-coding by adding a suffix to the catalog number.

Suppliers

Company
Product
Description
Supplier Links
Horizontal Screw Terminal w/Screw-UnAssembled, White - 7690-4 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Horizontal Screw Terminal w/Screw-UnAssembled, White
7690-4
Horizontal Screw Terminal w/Screw-UnAssembled, White 7690-4
Part Number: 7690-4 Color: White Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Unassembled Thread: 6-32

Part Number: 7690-4

  • Color: White
  • Current Rating: 15 Amps
  • Mounting: THM Snap-in
  • Orientation: Horizontal
  • Screw Packaging: Unassembled
  • Thread: 6-32
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7690-4
Terminals 7690-4
Terminals SCREW TERMINAL WHITE

Terminals SCREW TERMINAL WHITE

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7690-4 7690-4
Product Name Horizontal Screw Terminal w/Screw-UnAssembled, White Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Male .187
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
3 suppliers
PTFE Insulated Split Fork Terminal - 11100 - Keystone Electronics Corp.
Specs
Material Tin Plated Brass
View Details
2 suppliers
Terminals - Turret Connectors - 36-1562-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
3 suppliers
Terminals - Turret Connectors - 36-11350-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details
2 suppliers