Keystone Electronics Corp. Rubber Grommet 752

Description
Part Number: 752 "ID": .625 [15.9] For Panel Thickness: .062 [1.57] Material: Rubber RoHS: Yes Operating Temperature: -68°F to 176°F (-20°C to 80°C)
Request a Quote
Description
Part Number: 752 "ID": .625 [15.9] For Panel Thickness: .062 [1.57] Material: Rubber RoHS: Yes Operating Temperature: -68°F to 176°F (-20°C to 80°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Rubber grommet for electrical insulation and mechanical damping, with an inside diameter of 0.625 (15.9 mm), panel mounting hole thickness of 0.062 (1.57 mm), outside diameter of 1.125 (28.6 mm), and height of 0.312 (7.9 mm), constructed of rubber Buna N material.

Datasheet Summary
Powered by GS/AI

Rubber grommet for electrical insulation and mechanical damping, with an inside diameter of 0.625 (15.9 mm), panel mounting hole thickness of 0.062 (1.57 mm), outside diameter of 1.125 (28.6 mm), and height of 0.312 (7.9 mm), constructed of rubber Buna N material.

Suppliers

Company
Product
Description
Supplier Links
Rubber Grommet - 752 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Rubber Grommet
752
Rubber Grommet 752
Part Number: 752 "ID": .625 [15.9] For Panel Thickness: .062 [1.57] Material: Rubber RoHS: Yes Operating Temperature: -68°F to 176°F (-20°C to 80°C)

Part Number: 752

  • "ID": .625 [15.9]
  • For Panel Thickness: .062 [1.57]
  • Material: Rubber
  • RoHS: Yes
  • Operating Temperature: -68°F to 176°F (-20°C to 80°C)
Buy Now Datasheet
Bushings, Grommets - 36-752-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
36-752-ND
Bushings, Grommets 36-752-ND
"Circular - 0.875"" (22.22mm) Grommet 0.625"" (15.88mm) Black"

"Circular - 0.875"" (22.22mm) Grommet 0.625"" (15.88mm) Black"

Buy Now Datasheet
Grommet, Rubber, Black, 0.625In/15.88Mm, Open; Grommet Type Keystone - 62W5205 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Rubber, Black, 0.625In/15.88Mm, Open; Grommet Type Keystone
62W5205
Grommet, Rubber, Black, 0.625In/15.88Mm, Open; Grommet Type Keystone 62W5205
GROMMET, RUBBER, BLACK, 0.625IN/15.88MM, OPEN; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:0.625"; Grommet Material:Rubber; Mounting Hole Dia:0.875"; Panel Thickness Max:0.062"; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

GROMMET, RUBBER, BLACK, 0.625IN/15.88MM, OPEN; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:0.625"; Grommet Material:Rubber; Mounting Hole Dia:0.875"; Panel Thickness Max:0.062"; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Grommets Grommets Grommets
Product Number 752 36-752-ND 62W5205
Product Name Rubber Grommet Bushings, Grommets Grommet, Rubber, Black, 0.625In/15.88Mm, Open; Grommet Type Keystone
Inside Diameter 0.6250 inch (15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommet - 736 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.1870 inch (4.75 mm)
View Details
3 suppliers
Rubber Grommet - 732 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.4370 inch (11.1 mm)
View Details
2 suppliers
Bushings, Grommets - 36-8615-ND - DigiKey
Keystone Electronics Corp.
Specs
Material Plastic; Polyamide (PA66), Nylon 6/6
View Details
2 suppliers
Rubber Grommet - 743 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.3120 inch (7.92 mm)
View Details
2 suppliers