Keystone Electronics Corp. Rubber Grommet 730

Description
Part Number: 730 "ID": .125 [3.2] For Panel Thickness: .062 [1.57] Material: Rubber RoHS: Yes Operating Temperature: -68°F to 176°F (-20°C to 80°C)
Request a Quote
Description
Part Number: 730 "ID": .125 [3.2] For Panel Thickness: .062 [1.57] Material: Rubber RoHS: Yes Operating Temperature: -68°F to 176°F (-20°C to 80°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 730 is a rubber grommet designed for electrical insulation and mechanical damping, with an inside diameter of 0.125 in (3.2 mm), a panel mounting hole thickness of 0.062 in (1.57 mm), an outside diameter of 0.312 in (7.9 mm), and a height of 0.187 in (4.7 mm). The grommet is made of BUNA N rubber.

Datasheet Summary
Powered by GS/AI

Part number 730 is a rubber grommet designed for electrical insulation and mechanical damping, with an inside diameter of 0.125 in (3.2 mm), a panel mounting hole thickness of 0.062 in (1.57 mm), an outside diameter of 0.312 in (7.9 mm), and a height of 0.187 in (4.7 mm). The grommet is made of BUNA N rubber.

Suppliers

Company
Product
Description
Supplier Links
Rubber Grommet - 730 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Rubber Grommet
730
Rubber Grommet 730
Part Number: 730 "ID": .125 [3.2] For Panel Thickness: .062 [1.57] Material: Rubber RoHS: Yes Operating Temperature: -68°F to 176°F (-20°C to 80°C)

Part Number: 730

  • "ID": .125 [3.2]
  • For Panel Thickness: .062 [1.57]
  • Material: Rubber
  • RoHS: Yes
  • Operating Temperature: -68°F to 176°F (-20°C to 80°C)
Buy Now Datasheet
Bushings, Grommets - 36-730-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
36-730-ND
Bushings, Grommets 36-730-ND
"Circular - 0.187"" (4.75mm) Grommet 0.125"" (3.18mm) Black"

"Circular - 0.187"" (4.75mm) Grommet 0.125"" (3.18mm) Black"

Buy Now Datasheet
Grommet Rohs Compliant Keystone - 24C9777 - Newark, An Avnet Company
Chicago, IL, United States
Grommet Rohs Compliant Keystone
24C9777
Grommet Rohs Compliant Keystone 24C9777
GROMMET ROHS COMPLIANT: YES

GROMMET ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Grommets Grommets Grommets
Product Number 730 36-730-ND 24C9777
Product Name Rubber Grommet Bushings, Grommets Grommet Rohs Compliant Keystone
Inside Diameter 0.1250 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Screw Grommets - 36-775-ND - DigiKey
Keystone Electronics Corp.
View Details
Rubber Grommet - 745 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.3750 inch (9.52 mm)
View Details
2 suppliers
Screw Grommets - 36-771-ND - DigiKey
Keystone Electronics Corp.
View Details
Rubber Grommet - 742 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.3120 inch (7.92 mm)
View Details
3 suppliers