Keystone Electronics Corp. Rubber Grommet 749

Description
Part Number: 749 "ID": .500 [12.7] For Panel Thickness: .093 [2.36] Material: Rubber RoHS: No Operating Temperature: -68°F to 176°F (-20°C to 80°C)
Request a Quote Datasheet
Description
Part Number: 749 "ID": .500 [12.7] For Panel Thickness: .093 [2.36] Material: Rubber RoHS: No Operating Temperature: -68°F to 176°F (-20°C to 80°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rubber Grommet - 749 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Rubber Grommet
749
Rubber Grommet 749
Part Number: 749 "ID": .500 [12.7] For Panel Thickness: .093 [2.36] Material: Rubber RoHS: No Operating Temperature: -68°F to 176°F (-20°C to 80°C)

Part Number: 749

  • "ID": .500 [12.7]
  • For Panel Thickness: .093 [2.36]
  • Material: Rubber
  • RoHS: No
  • Operating Temperature: -68°F to 176°F (-20°C to 80°C)
Buy Now Datasheet
Bushings, Grommets - 36-749-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
36-749-ND
Bushings, Grommets 36-749-ND
"Circular - 0.750"" (19.05mm) Grommet 0.500"" (12.70mm) Black"

"Circular - 0.750"" (19.05mm) Grommet 0.500"" (12.70mm) Black"

Buy Now Datasheet
Open Grommet; Grommet Type Keystone - 62W5204 - Newark, An Avnet Company
Chicago, IL, United States
Open Grommet; Grommet Type Keystone
62W5204
Open Grommet; Grommet Type Keystone 62W5204
OPEN GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:12.7mm; Grommet Material:Buna S Rubber; Mounting Hole Dia:19mm; Panel Thickness Max:2.36mm; Grommet Colour:Black; Product Range:-; Accessory Type:Grommet RoHS Compliant: Yes

OPEN GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:12.7mm; Grommet Material:Buna S Rubber; Mounting Hole Dia:19mm; Panel Thickness Max:2.36mm; Grommet Colour:Black; Product Range:-; Accessory Type:Grommet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Grommets Grommets Grommets
Product Number 749 36-749-ND 62W5204
Product Name Rubber Grommet Bushings, Grommets Open Grommet; Grommet Type Keystone
Inside Diameter 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Screw Grommets - 36-774-ND - DigiKey
Keystone Electronics Corp.
View Details
Screw Grommets - 36-768-ND - DigiKey
Keystone Electronics Corp.
View Details
Rubber Grommet - 734 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.1250 inch (3.17 mm)
View Details
3 suppliers
Bushings, Grommets - 36-8490-ND - DigiKey
Keystone Electronics Corp.
Specs
Material Plastic; Polyamide (PA66), Nylon 6/6
View Details