Keystone Electronics Corp. Bushings, Grommets 8485

Description
"Circular - 2.000"" (50.80mm) Bushing 1.625"" (41.28mm) Black"
Request a Quote Datasheet
Description
"Circular - 2.000"" (50.80mm) Bushing 1.625"" (41.28mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 36-8485-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
36-8485-ND
Bushings, Grommets 36-8485-ND
"Circular - 2.000"" (50.80mm) Bushing 1.625"" (41.28mm) Black"

"Circular - 2.000"" (50.80mm) Bushing 1.625"" (41.28mm) Black"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 36-8485-ND
Product Name Bushings, Grommets
Material Plastic; Polyamide (PA66), Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-24-44 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1.5 inch (38.1 mm)
View Details
Grommets for Holes in Sheet Metal - GRO-3/4-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.6500 inch (16.51 mm)
View Details
Spring-Fast Grommet Edging: FM Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0433 to 0.0906 inch (1.1 to 2.3 mm)
View Details
Rubber Grommet - 731 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.1870 inch (4.75 mm)
View Details
3 suppliers