Keystone Electronics Corp. Rubber Grommet 735

Description
Part Number: 735 "ID": .125 [3.2] For Panel Thickness: .093 [2.36] Material: Rubber RoHS: Yes Operating Temperature: -68°F to 176°F (-20°C to 80°C)
Request a Quote
Description
Part Number: 735 "ID": .125 [3.2] For Panel Thickness: .093 [2.36] Material: Rubber RoHS: Yes Operating Temperature: -68°F to 176°F (-20°C to 80°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Rubber grommet designed for electrical insulation and mechanical damping, with an inside diameter of 0.125 in (3.2 mm), suitable for a panel thickness of 0.093 in (2.36 mm), an outside diameter of 0.500 in (12.7 mm), and a height of 0.312 in (7.9 mm). Made of BUNA N rubber.

Datasheet Summary
Powered by GS/AI

Rubber grommet designed for electrical insulation and mechanical damping, with an inside diameter of 0.125 in (3.2 mm), suitable for a panel thickness of 0.093 in (2.36 mm), an outside diameter of 0.500 in (12.7 mm), and a height of 0.312 in (7.9 mm). Made of BUNA N rubber.

Suppliers

Company
Product
Description
Supplier Links
Rubber Grommet - 735 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Rubber Grommet
735
Rubber Grommet 735
Part Number: 735 "ID": .125 [3.2] For Panel Thickness: .093 [2.36] Material: Rubber RoHS: Yes Operating Temperature: -68°F to 176°F (-20°C to 80°C)

Part Number: 735

  • "ID": .125 [3.2]
  • For Panel Thickness: .093 [2.36]
  • Material: Rubber
  • RoHS: Yes
  • Operating Temperature: -68°F to 176°F (-20°C to 80°C)
Buy Now Datasheet
Bushings, Grommets - 36-735-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
36-735-ND
Bushings, Grommets 36-735-ND
"Circular - 0.375"" (9.53mm) Grommet 0.125"" (3.18mm) Black"

"Circular - 0.375"" (9.53mm) Grommet 0.125"" (3.18mm) Black"

Buy Now Datasheet
Grommet Rohs Compliant Keystone - 97B2866 - Newark, An Avnet Company
Chicago, IL, United States
Grommet Rohs Compliant Keystone
97B2866
Grommet Rohs Compliant Keystone 97B2866
GROMMET ROHS COMPLIANT: YES

GROMMET ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Grommets Grommets Grommets
Product Number 735 36-735-ND 97B2866
Product Name Rubber Grommet Bushings, Grommets Grommet Rohs Compliant Keystone
Inside Diameter 0.1250 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bushings, Grommets - 36-8616-ND - DigiKey
Keystone Electronics Corp.
Specs
Material Plastic; Polyamide (PA66), Nylon 6/6
View Details
Rubber Grommet - 736 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.1870 inch (4.75 mm)
View Details
3 suppliers
Bushings, Grommets - 36-777-ND - DigiKey
Keystone Electronics Corp.
View Details
2 suppliers
Rubber Grommet - 731 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.1870 inch (4.75 mm)
View Details
3 suppliers