Keystone Electronics Corp. Rubber Grommet 737

Description
Part Number: 737 "ID": .187 [4.7] For Panel Thickness: .093 [2.36] Material: Rubber RoHS: Yes Operating Temperature: -68°F to 176°F (-20°C to 80°C)
Request a Quote
Description
Part Number: 737 "ID": .187 [4.7] For Panel Thickness: .093 [2.36] Material: Rubber RoHS: Yes Operating Temperature: -68°F to 176°F (-20°C to 80°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Grommet Rohs Compliant Keystone, part number 99H8821, is designed for noise suppression and vibration isolation in office or laboratory equipment. It features anti-vibration properties that help protect sensitive instrumentation from shock and unwanted noise. The grommet's flexible fingers provide the necessary damping effect, while specially designed shoulder screws ensure proper spacing during installation. The product is made from BUNA N rubber, which is suitable for electrical insulation and mechanical damping applications. This grommet is supplied unassembled with the isolator, making it versatile for various mounting needs.

Datasheet Summary
Powered by GS/AI

The Grommet Rohs Compliant Keystone, part number 99H8821, is designed for noise suppression and vibration isolation in office or laboratory equipment. It features anti-vibration properties that help protect sensitive instrumentation from shock and unwanted noise. The grommet's flexible fingers provide the necessary damping effect, while specially designed shoulder screws ensure proper spacing during installation. The product is made from BUNA N rubber, which is suitable for electrical insulation and mechanical damping applications. This grommet is supplied unassembled with the isolator, making it versatile for various mounting needs.

Suppliers

Company
Product
Description
Supplier Links
Rubber Grommet - 737 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Rubber Grommet
737
Rubber Grommet 737
Part Number: 737 "ID": .187 [4.7] For Panel Thickness: .093 [2.36] Material: Rubber RoHS: Yes Operating Temperature: -68°F to 176°F (-20°C to 80°C)

Part Number: 737

  • "ID": .187 [4.7]
  • For Panel Thickness: .093 [2.36]
  • Material: Rubber
  • RoHS: Yes
  • Operating Temperature: -68°F to 176°F (-20°C to 80°C)
Buy Now Datasheet
Bushings, Grommets - 36-737-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
36-737-ND
Bushings, Grommets 36-737-ND
"Circular - 0.281"" (7.14mm) Grommet 0.187"" (4.75mm) Black"

"Circular - 0.281"" (7.14mm) Grommet 0.187"" (4.75mm) Black"

Buy Now Datasheet
Grommet Rohs Compliant Keystone - 99H8821 - Newark, An Avnet Company
Chicago, IL, United States
Grommet Rohs Compliant Keystone
99H8821
Grommet Rohs Compliant Keystone 99H8821
GROMMET ROHS COMPLIANT: YES

GROMMET ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Grommets Grommets Grommets
Product Number 737 36-737-ND 99H8821
Product Name Rubber Grommet Bushings, Grommets Grommet Rohs Compliant Keystone
Inside Diameter 0.1870 inch (4.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bushings, Grommets - 36-8483-ND - DigiKey
Keystone Electronics Corp.
Specs
Material Plastic; Polyamide (PA66), Nylon 6/6
View Details
Bushings, Grommets - 36-8473-ND - DigiKey
Keystone Electronics Corp.
Specs
Material Plastic; Polyamide (PA66), Nylon 6/6
View Details
Bushings, Grommets - 36-8485-ND - DigiKey
Keystone Electronics Corp.
Specs
Material Plastic; Polyamide (PA66), Nylon 6/6
View Details
Screw Grommets - 36-768-ND - DigiKey
Keystone Electronics Corp.
View Details