Keystone Electronics Corp. Rubber Grommet 734

Description
Part Number: 734 "ID": .125 [3.2] For Panel Thickness: .062 [1.57] Material: Rubber RoHS: No Operating Temperature: -68°F to 176°F (-20°C to 80°C)
Request a Quote
Description
Part Number: 734 "ID": .125 [3.2] For Panel Thickness: .062 [1.57] Material: Rubber RoHS: No Operating Temperature: -68°F to 176°F (-20°C to 80°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Rubber grommet for electrical insulation and mechanical damping, with an inside diameter of 0.125 in (3.2 mm), panel mounting hole thickness of 0.062 in (1.57 mm), outside diameter of 0.625 in (15.9 mm), and height of 0.187 in (4.7 mm); made of BUNA N rubber.

Datasheet Summary
Powered by GS/AI

Rubber grommet for electrical insulation and mechanical damping, with an inside diameter of 0.125 in (3.2 mm), panel mounting hole thickness of 0.062 in (1.57 mm), outside diameter of 0.625 in (15.9 mm), and height of 0.187 in (4.7 mm); made of BUNA N rubber.

Suppliers

Company
Product
Description
Supplier Links
Rubber Grommet - 734 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Rubber Grommet
734
Rubber Grommet 734
Part Number: 734 "ID": .125 [3.2] For Panel Thickness: .062 [1.57] Material: Rubber RoHS: No Operating Temperature: -68°F to 176°F (-20°C to 80°C)

Part Number: 734

  • "ID": .125 [3.2]
  • For Panel Thickness: .062 [1.57]
  • Material: Rubber
  • RoHS: No
  • Operating Temperature: -68°F to 176°F (-20°C to 80°C)
Buy Now Datasheet
Bushings, Grommets - 36-734-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
36-734-ND
Bushings, Grommets 36-734-ND
"Circular - 0.437"" (11.10mm) Grommet 0.125"" (3.18mm) Black"

"Circular - 0.437"" (11.10mm) Grommet 0.125"" (3.18mm) Black"

Buy Now Datasheet
Grommet Rohs Compliant Keystone - 88H2976 - Newark, An Avnet Company
Chicago, IL, United States
Grommet Rohs Compliant Keystone
88H2976
Grommet Rohs Compliant Keystone 88H2976
GROMMET ROHS COMPLIANT: YES

GROMMET ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Grommets Grommets Grommets
Product Number 734 36-734-ND 88H2976
Product Name Rubber Grommet Bushings, Grommets Grommet Rohs Compliant Keystone
Inside Diameter 0.1250 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bushings, Grommets - 36-756-ND - DigiKey
Keystone Electronics Corp.
View Details
2 suppliers
Bushings, Grommets - 36-8479-ND - DigiKey
Keystone Electronics Corp.
Specs
Material Plastic; Polyamide (PA66), Nylon 6/6
View Details
Rubber Grommet - 736 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.1870 inch (4.75 mm)
View Details
3 suppliers
Bushings, Grommets - 36-8471-ND - DigiKey
Keystone Electronics Corp.
Specs
Material Plastic; Polyamide (PA66), Nylon 6/6
View Details