Keystone Electronics Corp. Bushings, Grommets 778

Description
"Circular - 1.000"" (25.40mm) Grommet, Adjustable 0.810"" (20.57mm) Black"
Request a Quote Datasheet
Description
"Circular - 1.000"" (25.40mm) Grommet, Adjustable 0.810"" (20.57mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 36-778-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
36-778-ND
Bushings, Grommets 36-778-ND
"Circular - 1.000"" (25.40mm) Grommet, Adjustable 0.810"" (20.57mm) Black"

"Circular - 1.000"" (25.40mm) Grommet, Adjustable 0.810"" (20.57mm) Black"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 36-778-ND
Product Name Bushings, Grommets
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN930-21 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.8750 inch (22.22 mm)
View Details
Grommet, Jacketed Wire, .41-.44″ (10.41-11.18mm) Power (no Signal) - NS-410 - Anderson Power Products
Specs
Inside Diameter 0.4402 inch (11.18 mm)
View Details
2 suppliers
Grommet 7x6x36WS-CW WLL ton 18.596 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - V60/WHT - V60/WHT - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 2.25 inch (57.15 mm)
Overall Thickness 2.88 inch (73.02 mm)
View Details