Keystone Electronics Corp. Male .205" Quick Fit Terminal Sturdi-Mount 1213-ST

Description
Part Number: 1213-ST Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.052 Orientation: Vertical Tab Size: .205 [5.2] x .032 [.81] Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote Datasheet
Description
Part Number: 1213-ST Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.052 Orientation: Vertical Tab Size: .205 [5.2] x .032 [.81] Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male .205
New Hyde Park, NY, USA
Male .205" Quick Fit Terminal Sturdi-Mount
1213-ST
Male .205" Quick Fit Terminal Sturdi-Mount 1213-ST
Part Number: 1213-ST Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.052 Orientation: Vertical Tab Size: .205 [5.2] x .032 [.81] Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546

Part Number: 1213-ST

  • Current Rating: 20 Amps
  • Finish/Plating: Matte Tin
  • Material: Brass
  • Mounting: THM
  • Mounting Hole: 0.052
  • Orientation: Vertical
  • Tab Size: .205 [5.2] x .032 [.81]
  • Terminal Type: Quick-Fit
  • UL Recognized: Yes - (USA & Canada) E201546
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1213-ST-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
36-1213-ST-ND
Terminals - Quick Connects, Quick Disconnect Connectors 36-1213-ST-ND
CONN QC TAB 0.205 SOLDER

CONN QC TAB 0.205 SOLDER

Buy Now Datasheet
Terminal, Male Disconnect, 0.205, Quick Connect; Tab Size Metric Keystone - 62W4857 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 0.205, Quick Connect; Tab Size Metric Keystone
62W4857
Terminal, Male Disconnect, 0.205, Quick Connect; Tab Size Metric Keystone 62W4857
TERMINAL, MALE DISCONNECT, 0.205", QUICK CONNECT; Tab Size - Metric:5.21mm x 0.81mm; Tab Size - Imperial:0.205" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.3mm; Terminal Plating:Tin; Product Range:-; Contact Material:BrassRoHS Compliant: Yes

TERMINAL, MALE DISCONNECT, 0.205", QUICK CONNECT; Tab Size - Metric:5.21mm x 0.81mm; Tab Size - Imperial:0.205" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.3mm; Terminal Plating:Tin; Product Range:-; Contact Material:BrassRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
1213-ST
Terminals 1213-ST
Terminals .052 PC QUICKFIT MLE STURDI-MNT .510X.281

Terminals .052 PC QUICKFIT MLE STURDI-MNT .510X.281

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 1213-ST 36-1213-ST-ND 62W4857 1213-ST
Product Name Male .205" Quick Fit Terminal Sturdi-Mount Terminals - Quick Connects, Quick Disconnect Connectors Terminal, Male Disconnect, 0.205, Quick Connect; Tab Size Metric Keystone Terminals
Terminal Type Push On Terminal Standard Splice/PCB Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - 36-1234-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Tin
View Details
Male .110
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers
Terminals - Turret Connectors - 36-11308-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details
2 suppliers
Terminals - Turret Connectors - 36-1592-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details